Sharpe Products #S350 - STEEL 3.5" DIA. SPHERE S350

Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#S350 - STEEL 3.5
New Berlin, WI, United States
#S350 - STEEL 3.5" DIA. SPHERE
S350
#S350 - STEEL 3.5" DIA. SPHERE S350
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number S350
Product Name #S350 - STEEL 3.5" DIA. SPHERE
Ball Type Metal; ToolSteel
Unlock Full Specs
to access all available technical data

Similar Products

304 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Automotive; Bearing; Sprayers; Valve
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
PTFE Bearing Balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
View Details
#H1000-SS - STAINLESS STEEL 10
Specs
Ball Type Metal; Stainless
Diameter 10 inch (254 mm)
Applications Jewelry / Ornamental
View Details