Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy
| Sharpe Products | |
|---|---|
| Product Category | Balls and Sphere Shapes |
| Product Number | H600-SS |
| Product Name | #H600-SS - STAINLESS STEEL 6" DIA. HEMISPHERE |
| Ball Type | Metal; Stainless |