Sharpe Products #H300-SS - STAINLESS STEEL 3" DIA. HEMISPHERE H300-SS

Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy
Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#H300-SS - STAINLESS STEEL 3
New Berlin, WI, United States
#H300-SS - STAINLESS STEEL 3" DIA. HEMISPHERE
H300-SS
#H300-SS - STAINLESS STEEL 3" DIA. HEMISPHERE H300-SS
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number H300-SS
Product Name #H300-SS - STAINLESS STEEL 3" DIA. HEMISPHERE
Ball Type Metal; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Plastic Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
View Details
Titanium balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Titanium
Applications Jewelry / Ornamental; Medical / Biotech
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
#S1200-AL - ALUMINUM 12
Specs
Ball Type Metal; Aluminum
Diameter 12 inch (305 mm)
Applications Jewelry / Ornamental
View Details