Sharpe Products #H150-SS - STAINLESS STEEL 1.5" DIA. HEMISPHERE H150-SS

Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy
Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#H150-SS - STAINLESS STEEL 1.5
New Berlin, WI, United States
#H150-SS - STAINLESS STEEL 1.5" DIA. HEMISPHERE
H150-SS
#H150-SS - STAINLESS STEEL 1.5" DIA. HEMISPHERE H150-SS
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number H150-SS
Product Name #H150-SS - STAINLESS STEEL 1.5" DIA. HEMISPHERE
Ball Type Metal; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Chrome Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
ptfe balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
Denstone® High-Alumina Bed Support - Denstone® 99 - Saint-Gobain NorPro
Specs
Ball Type Ceramic; Alumina
Diameter 0.1181 to 2.95 inch (3 to 75 mm)
Applications Hi-Temp, Steam Services
View Details
2 suppliers