Sharp Microelectronics of the Americas Photodiodes PD481PI

Description
Photodiode 960nm Side View
Request a Quote Datasheet
Description
Photodiode 960nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1033-5-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1033-5-ND
Photodiodes 425-1033-5-ND
Photodiode 960nm Side View

Photodiode 960nm Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PD481PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PD481PI
Sensors, Transducers - Optical Sensors - Photodiodes PD481PI
SENSOR PHOTODIODE 960NM SIDE

SENSOR PHOTODIODE 960NM SIDE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1033-5-ND PD481PI
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 680 to 1200 nm (6800 to 12000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16838-01MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX310QS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -10 to 70 C (14 to 158 F)
View Details