Sharp Microelectronics of the Americas Photodiodes PD101SC0SS0F

Description
Photodiode 820nm Radial, Side View
Request a Quote Datasheet
Description
Photodiode 820nm Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-2214-5-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-2214-5-ND
Photodiodes 425-2214-5-ND
Photodiode 820nm Radial, Side View

Photodiode 820nm Radial, Side View

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-2214-5-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 820 nm (8200 Å)
Photodiode Package Leaded; THT; Radial, Side View
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 425-2454-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response IR
Spectral Response Range 680 to 1200 nm (6800 to 12000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details