Sharp Microelectronics of the Americas Photodiodes PD100MF0MP1

Description
Photodiode 850nm 10ns 40° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 850nm 10ns 40° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-2672-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-2672-2-ND
Photodiodes 425-2672-2-ND
Photodiode 850nm 10ns 40° 2-SMD, No Lead

Photodiode 850nm 10ns 40° 2-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PD100MF0MP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PD100MF0MP1
Sensors, Transducers - Optical Sensors - Photodiodes PD100MF0MP1
SENSOR PHOTODIODE 850NM 2SMD

SENSOR PHOTODIODE 850NM 2SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-2672-2-ND PD100MF0MP1
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 680 to 1100 nm (6800 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Photodiode Package SMT; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-46Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photo Detectors - Remote Receiver - 425-2518-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers