Sharp Microelectronics of the Americas Photodiodes PD100MC0MP1

Description
Photodiode 820nm 10ns 40° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 820nm 10ns 40° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1855-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1855-1069-2-ND
Photodiodes 1855-1069-2-ND
Photodiode 820nm 10ns 40° 2-SMD, No Lead

Photodiode 820nm 10ns 40° 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
PD100MC0MP1
Photodiodes PD100MC0MP1
Photodiodes PHOTODIODE IR 820NM TOP VIEW, Photodiode 820nm 10ns 40 2-SMD, No Lead

Photodiodes PHOTODIODE IR 820NM TOP VIEW, Photodiode 820nm 10ns 40 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 1855-1069-2-ND PD100MC0MP1
Product Name Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 820 nm (8200 Å)
Photodiode Package SMT; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-16BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photointerrupters - Slot Type - Logic Output - 425-1771-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details