Sharp Microelectronics of the Americas Photodiodes PD100MC0MP

Description
Photodiode 820nm 10ns 40° Side View
Request a Quote Datasheet
Description
Photodiode 820nm 10ns 40° Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1027-2-ND
Photodiodes 425-1027-2-ND
Photodiode 820nm 10ns 40° Side View

Photodiode 820nm 10ns 40° Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PD100MC0MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PD100MC0MP
Sensors, Transducers - Optical Sensors - Photodiodes PD100MC0MP
SENSOR PHOTODIODE 820NM SIDE

SENSOR PHOTODIODE 820NM SIDE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1027-2-ND PD100MC0MP
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 820 nm (8200 Å)
Photodiode Package SMT; Side View
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3204-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photointerrupters - Slot Type - Logic Output - 1855-1050-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
View Details