Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
SHARP MICROELECTRONICS OF THE AMERICAS
LQ121S1LG41 -- DISPLAY MODULES - LCD, OLED, GRAPHIC
Sharp Microelectronics of the Americas
Display Modules - LCD, OLED, Graphic
LQ121S1LG41
Description
LCD TFT 12.1" 800X600 SVGA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LCD TFT 12.1" 800X600 SVGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
425-2474-ND
Display Modules - LCD, OLED, Graphic
425-2474-ND
LCD TFT 12.1" 800X600 SVGA
LCD TFT 12.1" 800X600 SVGA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
425-2474-ND
Product Name
Display Modules - LCD, OLED, Graphic
Display Type
Graphic Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
2256186
Specs
Display Type
Graphic Display
Viewing Area Width
50.6 mm (1.99 inch)
Viewing Area Height
31 mm (1.22 inch)
View Details
ifm efector inc.
Multifunction display for monitoring analog standard signals
DX1063
Specs
Display Type
Graphic Display
Operating Temperature
140 F (60 C)
View Details
GPEG International Ltd.
Monochrome Graphics
FDG122032Q
Specs
Display Type
Graphic Display
View Details
Sharp Microelectronics of the Americas
Display Modules - LCD, OLED, Graphic
LQ080Y5DZ03A
Specs
Display Type
Graphic Display
Technology
TFT
Backlight
Light Emitting Diode
View Details