Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UXC42QS

Description
SENSOR REMOTE REC 36.7KHZ 6MM
Description
SENSOR REMOTE REC 36.7KHZ 6MM

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UXC42QS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UXC42QS
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UXC42QS
SENSOR REMOTE REC 36.7KHZ 6MM

SENSOR REMOTE REC 36.7KHZ 6MM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes
Product Number GP1UXC42QS
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S12426-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details