Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UX311QS

Description
Remote Receiver Sensor, 38.0kHz 8m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 8m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2528-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2528-ND
Photo Detectors - Remote Receiver 425-2528-ND
Remote Receiver Sensor, 38.0kHz 8m Through Hole

Remote Receiver Sensor, 38.0kHz 8m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UX311QS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UX311QS
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UX311QS
SENSOR REMOTE REC 38.0KHZ 8M

SENSOR REMOTE REC 38.0KHZ 8M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-2528-ND GP1UX311QS
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs photodiodes - G9821-22 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
Number of Array Elements 1
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details