Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UV702QS0F

Description
Remote Receiver Sensor, 36.7kHz 8m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.7kHz 8m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2036-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2036-ND
Photo Detectors - Remote Receiver 425-2036-ND
Remote Receiver Sensor, 36.7kHz 8m Through Hole

Remote Receiver Sensor, 36.7kHz 8m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UV702QS0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UV702QS0F
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UV702QS0F
SENSOR REMOTE REC 36.7KHZ 8M

SENSOR REMOTE REC 36.7KHZ 8M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-2036-ND GP1UV702QS0F
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1227-33BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details