Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UV700QS

Description
Remote Receiver Sensor, 36.0kHz 8m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 8m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1852-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1852-ND
Photo Detectors - Remote Receiver 425-1852-ND
Remote Receiver Sensor, 36.0kHz 8m Through Hole

Remote Receiver Sensor, 36.0kHz 8m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UV700QS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UV700QS
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UV700QS
SENSOR REMOTE REC 36.0KHZ 8M

SENSOR REMOTE REC 36.0KHZ 8M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1852-ND GP1UV700QS
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G8370-83 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photointerrupters - Slot Type - Logic Output - 425-1943-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details