Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM287RK0F

Description
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2028-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2028-ND
Photo Detectors - Remote Receiver 425-2028-ND
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole

Remote Receiver Sensor, 56.8kHz 8.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-2028-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S15137 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 360 to 1120 nm (3600 to 11200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photointerrupters - Slot Type - Logic Output - 425-1064-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT; PCB Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details