Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM281QK0F

Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2021-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2021-ND
Photo Detectors - Remote Receiver 425-2021-ND
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-2021-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-128G-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photo Detectors - Remote Receiver - 425-1148-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details