Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM261XK0F

Description
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2007-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2007-ND
Photo Detectors - Remote Receiver 425-2007-ND
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole

Remote Receiver Sensor, 38.0kHz 10.5m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM261XK0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UM261XK0F
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UM261XK0F
SENSOR REMOTE REC 38.0KHZ 10.5M

SENSOR REMOTE REC 38.0KHZ 10.5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-2007-ND GP1UM261XK0F
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S11142-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
View Details
Photointerrupters - Slot Type - Logic Output - 425-1943-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details