Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UE277XK

Description
Remote Receiver Sensor,
Request a Quote Datasheet
Description
Remote Receiver Sensor,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1903-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1903-ND
Photo Detectors - Remote Receiver 425-1903-ND
Remote Receiver Sensor,

Remote Receiver Sensor,

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE277XK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UE277XK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UE277XK
RECEIVER IR REM CTRL 3V 56.8KHZ

RECEIVER IR REM CTRL 3V 56.8KHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1903-ND GP1UE277XK
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12702-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details