Sharp Microelectronics of the Americas Photodiodes BS520E0F

Description
Photodiode 560nm Side View
Request a Quote Datasheet
Description
Photodiode 560nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1937-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1937-ND
Photodiodes 425-1937-ND
Photodiode 560nm Side View

Photodiode 560nm Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BS520E0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BS520E0F
Sensors, Transducers - Optical Sensors - Photodiodes BS520E0F
SENSOR PHOTODIODE 560NM SIDE

SENSOR PHOTODIODE 560NM SIDE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1937-ND BS520E0F
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo IC for optical link - S11355-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Photointerrupters - Slot Type - Transistor Output - 425-1051-5-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details