Descriptions
MAR-H2B magnetic Address Reader is developing from model MAR-2A, designed by shanghai yuanben magnetoelectricech. Co., Ld., used for AGV. The reader and magnetic guidance sensor consist a key controller unit of AGV, our magnetic guidance sensor MGS-H01 with a step analog voltage output, MGS-H16 with 16 bit digital switches output,and magretic Address Reader MAR-H2A,MAR-H2B are widely applied to AGV.
Our high quality sensor and good credit have made us the supplier of many abroad and domestic famous enterprises, such as Toyota of Guangzhou etc.
Feature
the Reader is output 2 bit digital signal real-time output.
current output is over 20mA.
Width power voltage is 10-24Vdc
the structure of reader is compact, small, and using simple.
sensing distance is over 20 mm
| Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. | |
|---|---|
| Product Category | ID Card Readers and Encoders |
| Product Number | MAR-H2B |
| Product Name | Magnetic Address Reader |