Sesotec GmbH Metal Detection System VARICON Compact

Description
■ Short and flexible conveyor system ■ Robust, reliable and hygienic inline metal detection ■ Reliable metal detection for quality inspection in the food industry according to IFS and HACCP ■ Ensures product quality ■ Prevents customer complaints ■ Break even within a very short period of time ■ High metal detection performance The VARICON COMPACT metal detection system is used for the inspection of piece goods in the food industry. It detects all magnetic and non-magnetic metal contaminations (especially iron, stainless steel, and aluminum) even if such contaminations are enclosed in the product. The belt-stop function stops the conveyor belt when a metal contamination is detected.
Description
■ Short and flexible conveyor system ■ Robust, reliable and hygienic inline metal detection ■ Reliable metal detection for quality inspection in the food industry according to IFS and HACCP ■ Ensures product quality ■ Prevents customer complaints ■ Break even within a very short period of time ■ High metal detection performance The VARICON COMPACT metal detection system is used for the inspection of piece goods in the food industry. It detects all magnetic and non-magnetic metal contaminations (especially iron, stainless steel, and aluminum) even if such contaminations are enclosed in the product. The belt-stop function stops the conveyor belt when a metal contamination is detected.
Datasheet
Datasheet Summary
Powered by GS/AI

The VARICON COMPACT metal detection system is designed for the inspection of piece goods in the food industry, effectively detecting both magnetic and non-magnetic metal contaminants, including iron, stainless steel, and aluminum. It features a compact and robust design with an open conveyor belt frame that facilitates hygienic operation and easy cleaning. The system is compliant with IFS and HACCP standards, ensuring quality control in food processing.

The conveyor belt height is adjustable between 510 mm and 910 mm, accommodating various production line setups. The system includes advanced electronic controls with digital signal processing, self-monitoring capabilities, and a multi-product memory. It also offers a belt-stop function that halts the conveyor when metal contamination is detected, enhancing operational safety.

Available in two versions, the VARICON COMPACT-D is suitable for dry areas, while the VARICON COMPACT-W is designed for wet environments. Options such as dual-frequency technology, signal combinations, and lateral guide rails can be integrated to enhance functionality. The system is capable of handling products with a maximum height of 300 mm and width of 400 mm, making it versatile for different applications in food production lines.

Datasheet Summary
Powered by GS/AI

The VARICON COMPACT metal detection system is designed for the inspection of piece goods in the food industry, effectively detecting both magnetic and non-magnetic metal contaminants, including iron, stainless steel, and aluminum. It features a compact and robust design with an open conveyor belt frame that facilitates hygienic operation and easy cleaning. The system is compliant with IFS and HACCP standards, ensuring quality control in food processing.

The conveyor belt height is adjustable between 510 mm and 910 mm, accommodating various production line setups. The system includes advanced electronic controls with digital signal processing, self-monitoring capabilities, and a multi-product memory. It also offers a belt-stop function that halts the conveyor when metal contamination is detected, enhancing operational safety.

Available in two versions, the VARICON COMPACT-D is suitable for dry areas, while the VARICON COMPACT-W is designed for wet environments. Options such as dual-frequency technology, signal combinations, and lateral guide rails can be integrated to enhance functionality. The system is capable of handling products with a maximum height of 300 mm and width of 400 mm, making it versatile for different applications in food production lines.

Suppliers

Company
Product
Description
Supplier Links
Metal Detection System - VARICON Compact - Sesotec GmbH
Schönberg, Germany
Metal Detection System
VARICON Compact
Metal Detection System VARICON Compact
■ Short and flexible conveyor system ■ Robust, reliable and hygienic inline metal detection ■ Reliable metal detection for quality inspection in the food industry according to IFS and HACCP ■ Ensures product quality ■ Prevents customer complaints ■ Break even within a very short period of time ■ High metal detection performance The VARICON COMPACT metal detection system is used for the inspection of piece goods in the food industry. It detects all magnetic and non-magnetic metal contaminations (especially iron, stainless steel, and aluminum) even if such contaminations are enclosed in the product. The belt-stop function stops the conveyor belt when a metal contamination is detected.

■ Short and flexible conveyor system
■ Robust, reliable and hygienic inline metal detection
■ Reliable metal detection for quality inspection in the food industry according to IFS and HACCP
■ Ensures product quality
■ Prevents customer complaints
■ Break even within a very short period of time
■ High metal detection performance

The VARICON COMPACT metal detection system is used for the inspection of piece goods in the food industry. It detects all magnetic and non-magnetic metal contaminations (especially iron, stainless steel, and aluminum) even if such contaminations are enclosed in the product. The belt-stop function stops the conveyor belt when a metal contamination is detected.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Metal Detectors
Product Number VARICON Compact
Product Name Metal Detection System
Detector Type InLine/Conveyed
Unlock Full Specs
to access all available technical data

Similar Products

Flat Coil Metron 05 Metal Detector -  - Vecoplan, LLC
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details
All Metal Detector - Model ACC7 - Dynamic Conveyor Corporation
Dynamic Conveyor Corporation
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
Profile Advantage Metal Detector -  - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Detector Type InLine/Conveyed; Free Standing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
Liquid and Paste Metal Detection System - LIQUISCAN VF+ - Sesotec GmbH
Specs
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Liquid / Fluids
View Details