Sesotec GmbH Metal Separator for Filler Applications SAFEMAG

Description
The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further advantages of this magnet separator are its especially flat (60 mm) and sturdy design and its excellent magnetic power. The compact aluminium block design allows the installation of material loaders, mixing and dosing units directly on the magnet separator. With its special design the SAFEMAG does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By way of adapting plates the SAFEMAG magnet system can be easily integrated in all kinds of systems. Typical applications: The SAFEMAG inline magnet was developed specifically for applications in the plastics industry. It is designed for inspecting different granulates up to a grain size of 6-8 mm at a temperature of up to 100°C in standing or slow moving material columns. ■ For applications in the plastics industry with slow-moving bulk material columns ■ Short delivery time ■ Easy handling and cleaning ■ Optimal cost-performance ratio ■ Guarantees constant high product quality
Datasheet
Description
The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further advantages of this magnet separator are its especially flat (60 mm) and sturdy design and its excellent magnetic power. The compact aluminium block design allows the installation of material loaders, mixing and dosing units directly on the magnet separator. With its special design the SAFEMAG does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By way of adapting plates the SAFEMAG magnet system can be easily integrated in all kinds of systems. Typical applications: The SAFEMAG inline magnet was developed specifically for applications in the plastics industry. It is designed for inspecting different granulates up to a grain size of 6-8 mm at a temperature of up to 100°C in standing or slow moving material columns. ■ For applications in the plastics industry with slow-moving bulk material columns ■ Short delivery time ■ Easy handling and cleaning ■ Optimal cost-performance ratio ■ Guarantees constant high product quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Separator for Filler Applications - SAFEMAG - Sesotec GmbH
Schönberg, Germany
Metal Separator for Filler Applications
SAFEMAG
Metal Separator for Filler Applications SAFEMAG
The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further advantages of this magnet separator are its especially flat (60 mm) and sturdy design and its excellent magnetic power. The compact aluminium block design allows the installation of material loaders, mixing and dosing units directly on the magnet separator. With its special design the SAFEMAG does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By way of adapting plates the SAFEMAG magnet system can be easily integrated in all kinds of systems. Typical applications: The SAFEMAG inline magnet was developed specifically for applications in the plastics industry. It is designed for inspecting different granulates up to a grain size of 6-8 mm at a temperature of up to 100°C in standing or slow moving material columns. ■ For applications in the plastics industry with slow-moving bulk material columns ■ Short delivery time ■ Easy handling and cleaning ■ Optimal cost-performance ratio ■ Guarantees constant high product quality

The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further advantages of this magnet separator are its especially flat (60 mm) and sturdy design and its excellent magnetic power.

The compact aluminium block design allows the installation of material loaders, mixing and dosing units directly on the magnet separator. With its special design the SAFEMAG does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By way of adapting plates the SAFEMAG magnet system can be easily integrated in all kinds of systems.

Typical applications:
The SAFEMAG inline magnet was developed specifically for applications in the plastics industry. It is designed for inspecting different granulates up to a grain size of 6-8 mm at a temperature of up to 100°C in standing or slow moving material columns.

■ For applications in the plastics industry with slow-moving bulk material columns
■ Short delivery time
■ Easy handling and cleaning
■ Optimal cost-performance ratio
■ Guarantees constant high product quality

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Magnets
Product Number SAFEMAG
Product Name Metal Separator for Filler Applications
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.7 lbs (0.7700 kg)
Width 0.1969 inch (5 mm)
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details