The RAPID PRO-SENSE is a high-performance metal separator designed for free-fall applications, specifically for quality inspection in the production and compounding of plastic granulate. It effectively detects and separates both magnetic and non-magnetic metal contaminations, including stainless steel and aluminum, even when these contaminants are enclosed within the product. This system features innovative HRF (High Resolution Frequency) technology, which enhances scanning sensitivity for all metals. Its modular design allows for customization based on specific customer and material requirements. The unit includes an auto-learn function for product effect compensation, ensuring optimal performance across various materials. The RAPID PRO-SENSE is constructed with stainless steel components for durability and is designed for easy integration into existing pipe systems, thanks to its low mounting height and Jacob standard connections. The GENIUS+ Control Unit provides user-friendly operation with features such as digital signal processing, multi-product memory, and temperature compensation. This metal separator is suitable for installation before filling processes in bigbags, octabins, or silos, and is also applicable in the incoming goods department of plastic-processing plants for machine protection and product purity assurance. Options for cleaning systems and various reject units are available, enhancing its versatility for different operational needs.
The RAPID PRO-SENSE metal separator primarily is used for quality inspection (product purity) in the production and compounding of plastic granulate, where it typically is installed directly before the material is filled in bigbags, octabins, or silos. The metal separator also is used for quality inspection in the incoming goods department of plastic-processing plants (product purity, machine protection).
| Sesotec GmbH | |
|---|---|
| Product Category | Industrial Metal Detectors |
| Product Number | RAPID PRO-SENSE |
| Product Name | Free-Fall Application Metal Detection System |
| Detector Type | InLine/FreeFlowing |
| Capabilities | Non-Ferrous; Non-Magnetic |
| Process Material | Powder / Bulk Solids |