Sesotec GmbH Free-Fall Application Metal Detection System RAPID 6000

Description
The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of a swivel hopper. The RAPID 6000 metal separator primarily is used in industries with high hygienic demands.
Description
The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of a swivel hopper. The RAPID 6000 metal separator primarily is used in industries with high hygienic demands.
Datasheet
Datasheet Summary
Powered by GS/AI

The RAPID 6000 metal separator is designed for the inspection of coarse-grained, flaky, light, fibrous, crumbly, and moist bulk materials in free-fall applications. It effectively detects both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even when embedded in the product. The system features a swivel hopper for the rejection of detected contaminants and is constructed entirely from stainless steel 1.4301 (AISI 304), ensuring a hygienic design that complies with IFS and HACCP standards. With a low mounting height, the RAPID 6000 can be easily integrated into existing pipe systems. It includes an auto-learn function that adapts to the intrinsic conductivity of the inspected product, enhancing detection sensitivity. The unit is equipped with advanced digital signal processing, temperature compensation, and a multi-product memory, making it suitable for various applications in the chemical, pharmaceutical, and food industries. The system's design facilitates easy cleaning, which is essential for maintaining high hygiene standards.

Datasheet Summary
Powered by GS/AI

The RAPID 6000 metal separator is designed for the inspection of coarse-grained, flaky, light, fibrous, crumbly, and moist bulk materials in free-fall applications. It effectively detects both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even when embedded in the product. The system features a swivel hopper for the rejection of detected contaminants and is constructed entirely from stainless steel 1.4301 (AISI 304), ensuring a hygienic design that complies with IFS and HACCP standards. With a low mounting height, the RAPID 6000 can be easily integrated into existing pipe systems. It includes an auto-learn function that adapts to the intrinsic conductivity of the inspected product, enhancing detection sensitivity. The unit is equipped with advanced digital signal processing, temperature compensation, and a multi-product memory, making it suitable for various applications in the chemical, pharmaceutical, and food industries. The system's design facilitates easy cleaning, which is essential for maintaining high hygiene standards.

Suppliers

Company
Product
Description
Supplier Links
Free-Fall Application Metal Detection System - RAPID 6000 - Sesotec GmbH
Schönberg, Germany
Free-Fall Application Metal Detection System
RAPID 6000
Free-Fall Application Metal Detection System RAPID 6000
The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of a swivel hopper. The RAPID 6000 metal separator primarily is used in industries with high hygienic demands.

The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of a swivel hopper.
The RAPID 6000 metal separator primarily is used in industries with high hygienic demands.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Metal Detectors
Product Number RAPID 6000
Product Name Free-Fall Application Metal Detection System
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
Unlock Full Specs
to access all available technical data

Similar Products

All Metal Detector - Model ACC7 - Dynamic Conveyor Corporation
Dynamic Conveyor Corporation
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
Stealth Vent Tube Metal Detector -  - Fortress Technology, Inc.
Fortress Technology, Inc.
Specs
Detector Type InLine/Conveyed
Application Water, Juice, Soft drinks, Wine, Beverages, Beer
View Details
Spout Line Inspection Magnets - The SLIM™ - Industrial Magnetics, Inc.
Specs
Detector Type InLine/Pipeline
Process Material Liquid / Fluids
View Details
Moulding Machine Metal Detection System - PROTECTOR - Sesotec GmbH
Specs
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details