Sesotec GmbH Free-Fall Application Metal Detection System RAPID 5000

Description
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.
Description
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.
Datasheet
Datasheet Summary
Powered by GS/AI

The RAPID 5000 is a metal separator designed for the inspection of powdery and fine-grained bulk materials in free-fall applications. It effectively detects both magnetic and non-magnetic metal contaminations, including steel, stainless steel, and aluminum, even when embedded in the product. The system features a stainless steel reject flap for separation and is constructed entirely from stainless steel 1.4301 (AISI 304), ensuring a hygienic design without corners or edges.

This metal separator is suitable for integration into existing pipe systems due to its low mounting height and standard Jacob connection system, facilitating quick installation. The device includes an auto-learn function for product compensation, enhancing its adaptability to various materials. It also boasts increased interference immunity to electromagnetic pollution and vibration, along with high scanning sensitivity for all metals.

Typical applications include incoming inspections of raw spices and ingredients, as well as quality checks of products like milk powder and flour before packaging. The RAPID 5000 is particularly suited for industries with stringent hygiene requirements, such as food, pharmaceutical, and chemical sectors.

Datasheet Summary
Powered by GS/AI

The RAPID 5000 is a metal separator designed for the inspection of powdery and fine-grained bulk materials in free-fall applications. It effectively detects both magnetic and non-magnetic metal contaminations, including steel, stainless steel, and aluminum, even when embedded in the product. The system features a stainless steel reject flap for separation and is constructed entirely from stainless steel 1.4301 (AISI 304), ensuring a hygienic design without corners or edges.

This metal separator is suitable for integration into existing pipe systems due to its low mounting height and standard Jacob connection system, facilitating quick installation. The device includes an auto-learn function for product compensation, enhancing its adaptability to various materials. It also boasts increased interference immunity to electromagnetic pollution and vibration, along with high scanning sensitivity for all metals.

Typical applications include incoming inspections of raw spices and ingredients, as well as quality checks of products like milk powder and flour before packaging. The RAPID 5000 is particularly suited for industries with stringent hygiene requirements, such as food, pharmaceutical, and chemical sectors.

Suppliers

Company
Product
Description
Supplier Links
Free-Fall Application Metal Detection System - RAPID 5000 - Sesotec GmbH
Schönberg, Germany
Free-Fall Application Metal Detection System
RAPID 5000
Free-Fall Application Metal Detection System RAPID 5000
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.

■ Metal separator for the inspection of powdery and fine-grained bulk materials
■ Detects magnetic and non-magnetic metal contaminations
■ Separation by way of stainless steel reject flap
■ Hygienic design without any corners and edges in the separation unit
■ Complies with IFS and HACCP

The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands.

Applications

• Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill).

• Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos.

• Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Metal Detectors
Product Number RAPID 5000
Product Name Free-Fall Application Metal Detection System
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
Unlock Full Specs
to access all available technical data

Similar Products

Flat Coil Metron 05 Metal Detector -  - Vecoplan, LLC
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details
All Metal Detector - Model ACC7 - Dynamic Conveyor Corporation
Dynamic Conveyor Corporation
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
HDS Metal Detector -  - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Detector Type InLine/Pipeline; Free Standing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Liquid / Fluids
View Details
Product Sorting System for Bulk Materials - RAYCON BULK - Sesotec GmbH
Specs
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details