Sesotec GmbH Belt Conveyor Metal Detector INTUITY

Description
■ Highest metal detection performance with multi-simultaneous-f requency technology ■ User-friendly control unit INTUITY CONTROL for reliable, safe, and easy operation ■ Audit-safe – Complies with all the established rules and standards for use in the food industry ■ Rapid return on investment due to quick and intuitive operation and reliable detection The INTUITY metal detector with closed, rectangular aperture primarily is used in the food industry for the inspection of piece goods on a conveyor belt or a material slide. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) even if such contaminations are enclosed in the product. When a metal is detected a signaling device or a reject unit can be activated, or a signal is sent to the process control system. The closed design of the INTUITY metal detector offers the advantage of a very high metal sensitivity throughout the complete tunnel area, which is why this metal detector is used for high precision detection tasks (e.g. in the food industry). INTUITY metal detectors can be combined with conveyor belts including various types of reject units (air-blast nozzles, pusher, reject slide, ...).
Description
■ Highest metal detection performance with multi-simultaneous-f requency technology ■ User-friendly control unit INTUITY CONTROL for reliable, safe, and easy operation ■ Audit-safe – Complies with all the established rules and standards for use in the food industry ■ Rapid return on investment due to quick and intuitive operation and reliable detection The INTUITY metal detector with closed, rectangular aperture primarily is used in the food industry for the inspection of piece goods on a conveyor belt or a material slide. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) even if such contaminations are enclosed in the product. When a metal is detected a signaling device or a reject unit can be activated, or a signal is sent to the process control system. The closed design of the INTUITY metal detector offers the advantage of a very high metal sensitivity throughout the complete tunnel area, which is why this metal detector is used for high precision detection tasks (e.g. in the food industry). INTUITY metal detectors can be combined with conveyor belts including various types of reject units (air-blast nozzles, pusher, reject slide, ...).
Datasheet
Datasheet Summary
Powered by GS/AI

The INTUITY metal detector from Sesotec GmbH is designed for installation in conveyor belts, primarily for the food industry. It utilizes multi-simultaneous-frequency technology to achieve high metal detection performance, identifying both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even when enclosed in products. The detector features a closed, rectangular aperture that ensures optimal sensitivity throughout the entire tunnel area. The user-friendly INTUITY CONTROL unit includes a 7" touch display for intuitive operation and is equipped with an audit-check function, password-protected system logbook, and a menu-guided validation system to comply with HACCP, IFS, and BRC standards. The device is designed for hygienic use, with a sturdy housing that allows for wet cleaning and has a protection rating of IP66/69K for the detection tunnel and housing, and IP65 for the touch display. The INTUITY metal detector can be integrated with various conveyor belts and reject units, such as air-blast nozzles and pusher systems, making it suitable for high-precision detection tasks in multiple industries, including food, chemical, pharmaceutical, packaging, and cosmetics. It also features a USB port for logbook data storage and optional integration into company networks with the INSIGHT.NET software solution.

Datasheet Summary
Powered by GS/AI

The INTUITY metal detector from Sesotec GmbH is designed for installation in conveyor belts, primarily for the food industry. It utilizes multi-simultaneous-frequency technology to achieve high metal detection performance, identifying both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even when enclosed in products. The detector features a closed, rectangular aperture that ensures optimal sensitivity throughout the entire tunnel area. The user-friendly INTUITY CONTROL unit includes a 7" touch display for intuitive operation and is equipped with an audit-check function, password-protected system logbook, and a menu-guided validation system to comply with HACCP, IFS, and BRC standards. The device is designed for hygienic use, with a sturdy housing that allows for wet cleaning and has a protection rating of IP66/69K for the detection tunnel and housing, and IP65 for the touch display. The INTUITY metal detector can be integrated with various conveyor belts and reject units, such as air-blast nozzles and pusher systems, making it suitable for high-precision detection tasks in multiple industries, including food, chemical, pharmaceutical, packaging, and cosmetics. It also features a USB port for logbook data storage and optional integration into company networks with the INSIGHT.NET software solution.

Suppliers

Company
Product
Description
Supplier Links
Belt Conveyor Metal Detector - INTUITY - Sesotec GmbH
Schönberg, Germany
Belt Conveyor Metal Detector
INTUITY
Belt Conveyor Metal Detector INTUITY
■ Highest metal detection performance with multi-simultaneous-f requency technology ■ User-friendly control unit INTUITY CONTROL for reliable, safe, and easy operation ■ Audit-safe – Complies with all the established rules and standards for use in the food industry ■ Rapid return on investment due to quick and intuitive operation and reliable detection The INTUITY metal detector with closed, rectangular aperture primarily is used in the food industry for the inspection of piece goods on a conveyor belt or a material slide. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) even if such contaminations are enclosed in the product. When a metal is detected a signaling device or a reject unit can be activated, or a signal is sent to the process control system. The closed design of the INTUITY metal detector offers the advantage of a very high metal sensitivity throughout the complete tunnel area, which is why this metal detector is used for high precision detection tasks (e.g. in the food industry). INTUITY metal detectors can be combined with conveyor belts including various types of reject units (air-blast nozzles, pusher, reject slide, ...).

■ Highest metal detection performance with multi-simultaneous-frequency technology

■ User-friendly control unit INTUITY CONTROL for reliable, safe, and easy operation
■ Audit-safe – Complies with all the established rules and standards for use in the food industry

■ Rapid return on investment due to quick and intuitive operation and reliable detection

The INTUITY metal detector with closed, rectangular aperture primarily is used in the food industry for the inspection of piece goods on a conveyor belt or a material slide. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) even if such contaminations are enclosed in the product. When a metal is detected a signaling device or a reject unit can be activated, or a signal is sent to the process control system.

The closed design of the INTUITY metal detector offers the advantage of a very high metal sensitivity throughout the complete tunnel area, which is why this metal detector is used for high precision detection tasks (e.g. in the food industry). INTUITY metal detectors can be combined with conveyor belts including various types of reject units (air-blast nozzles, pusher, reject slide, ...).

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Metal Detectors
Product Number INTUITY
Product Name Belt Conveyor Metal Detector
Detector Type InLine/Conveyed; InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
Unlock Full Specs
to access all available technical data

Similar Products

Metal Detector - Vistus Pipeline - Minebea Intec GmbH
Specs
Detector Type InLine/Pipeline
Capabilities Non-Ferrous; Non-Magnetic
Process Material Liquid / Fluids; Unit Handling; Powder / Bulk Solids
View Details
Metal Detection - Safeline - Rectangular Profile Metal Detector -  - Mettler-Toledo Technologies GmbH
Specs
Detector Type InLine/Conveyed
Application Food / Beverage; Pharmaceutical
View Details
high performance metal detector, tna hyper-detect ® 5 - tna hyper-detect ® 5 - TNA Solutions Pty. Ltd.
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling
View Details
Metal Detection System - VARICON+ - Sesotec GmbH
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details