Sesotec GmbH Belt Conveyor Metal Detector C-SCAN DLS

Description
Detects magnetic and non-magnetic metal contamination, even when enclosed in product Reduces expensive machinery failure and minimises production downtime Ensures product quality Prevents customer complaints Break even within a very short period of time The splitable tunnel detector DLS is used to analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a separation system can be activated or a signal can be send to process controlling. Features: Display of system parameters with LCD full-graphic module, operation with membrane keys Adjustable metal impulse and delay times Product memory for ten products, three of which are preset Free choice of operation mode Maintenance free electronic, no readjustment necessary Integrated logbook Password protection can be set individually
Description
Detects magnetic and non-magnetic metal contamination, even when enclosed in product Reduces expensive machinery failure and minimises production downtime Ensures product quality Prevents customer complaints Break even within a very short period of time The splitable tunnel detector DLS is used to analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a separation system can be activated or a signal can be send to process controlling. Features: Display of system parameters with LCD full-graphic module, operation with membrane keys Adjustable metal impulse and delay times Product memory for ten products, three of which are preset Free choice of operation mode Maintenance free electronic, no readjustment necessary Integrated logbook Password protection can be set individually
Datasheet
Datasheet Summary
Powered by GS/AI

The C-SCAN DLS is a splitable metal detector designed for installation on conveyor belts and material chutes, capable of detecting both magnetic and non-magnetic metal contamination, including steel, stainless steel, and aluminum, even when enclosed in products. It is suitable for analyzing small and bulk materials with a height exceeding 100 mm. The detector features high scanning sensitivity, easy installation without the need to disconnect the conveyor belt, and a robust design that ensures high noise immunity. Key functionalities include an auto-set feature for compensating external interference, an operation mode for aluminum-coated foils, and a display for system parameters. The device is maintenance-free, requiring no readjustment, and includes a product memory for up to ten products. It also supports various options and accessories, such as optical and acoustic signal systems and a digital incident counter, making it versatile for applications in industries like plastics, recycling, timber, chemicals, textiles, mining, and cement.

Datasheet Summary
Powered by GS/AI

The C-SCAN DLS is a splitable metal detector designed for installation on conveyor belts and material chutes, capable of detecting both magnetic and non-magnetic metal contamination, including steel, stainless steel, and aluminum, even when enclosed in products. It is suitable for analyzing small and bulk materials with a height exceeding 100 mm. The detector features high scanning sensitivity, easy installation without the need to disconnect the conveyor belt, and a robust design that ensures high noise immunity. Key functionalities include an auto-set feature for compensating external interference, an operation mode for aluminum-coated foils, and a display for system parameters. The device is maintenance-free, requiring no readjustment, and includes a product memory for up to ten products. It also supports various options and accessories, such as optical and acoustic signal systems and a digital incident counter, making it versatile for applications in industries like plastics, recycling, timber, chemicals, textiles, mining, and cement.

Suppliers

Company
Product
Description
Supplier Links
Belt Conveyor Metal Detector - C-SCAN DLS - Sesotec GmbH
Schönberg, Germany
Belt Conveyor Metal Detector
C-SCAN DLS
Belt Conveyor Metal Detector C-SCAN DLS
Detects magnetic and non-magnetic metal contamination, even when enclosed in product Reduces expensive machinery failure and minimises production downtime Ensures product quality Prevents customer complaints Break even within a very short period of time The splitable tunnel detector DLS is used to analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a separation system can be activated or a signal can be send to process controlling. Features: Display of system parameters with LCD full-graphic module, operation with membrane keys Adjustable metal impulse and delay times Product memory for ten products, three of which are preset Free choice of operation mode Maintenance free electronic, no readjustment necessary Integrated logbook Password protection can be set individually
  • Detects magnetic and non-magnetic metal contamination, even when enclosed in product
  • Reduces expensive machinery failure and minimises production downtime
  • Ensures product quality
  • Prevents customer complaints
  • Break even within a very short period of time

The splitable tunnel detector DLS is used to analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a separation system can be activated or a signal can be send to process controlling.

Features:

  • Display of system parameters with LCD full-graphic module,
    operation with membrane keys
  • Adjustable metal impulse and delay times
  • Product memory for ten products, three of which are preset
  • Free choice of operation mode
  • Maintenance free electronic, no readjustment necessary Integrated logbook
  • Password protection can be set individually
Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Industrial Metal Detectors
Product Number C-SCAN DLS
Product Name Belt Conveyor Metal Detector
Detector Type InLine/Conveyed
Unlock Full Specs
to access all available technical data

Similar Products

Tunnel Coil Metal Detector -  - Vecoplan, LLC
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details
All Metal Detector - Model ACC7 - Dynamic Conveyor Corporation
Dynamic Conveyor Corporation
Specs
Detector Type InLine/Conveyed
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
Profile Advantage Metal Detector -  - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Detector Type InLine/Conveyed; Free Standing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling; Powder / Bulk Solids
View Details
Free-Fall Application Metal Detection System - RAPID VARIO-FS - Sesotec GmbH
Specs
Detector Type InLine/FreeFlowing
Capabilities Non-Ferrous; Non-Magnetic
Process Material Powder / Bulk Solids
View Details