Sentry Group Electronic FIRE-SAFE® OS0810

Description
The OS0810 provides protection from theft and damage. This 0.8 cu. ft. safe features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and a tubular key lock. It also utilizes 4 live-locking bolts. The interior is designed with a key rack, compartment and multi-position shelf to place your valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
The OS0810 provides protection from theft and damage. This 0.8 cu. ft. safe features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and a tubular key lock. It also utilizes 4 live-locking bolts. The interior is designed with a key rack, compartment and multi-position shelf to place your valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OS0810 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OS0810
Electronic FIRE-SAFE® OS0810
The OS0810 provides protection from theft and damage. This 0.8 cu. ft. safe features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and a tubular key lock. It also utilizes 4 live-locking bolts. The interior is designed with a key rack, compartment and multi-position shelf to place your valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

The OS0810 provides protection from theft and damage. This 0.8 cu. ft. safe features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and a tubular key lock. It also utilizes 4 live-locking bolts. The interior is designed with a key rack, compartment and multi-position shelf to place your valuables.
Features:
Key rack and compartment for small items
Multi-position shelf to enable easy organization
Holds standard and A-4 size papers, folders and binders
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
4 live-locking bolts
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS0810
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS110 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 573 lbs (260 kg)
View Details
Waterproof Fire Chest - HD2100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 15.5 inch (394 mm)
Exterior Height 7.8 inch (198 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-80-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details