Sentry Group Combination FIRE-SAFE® OS0407

Description
The SentrySafe Combination FIRE-SAFE® offers 1-hour of UL classified fire protection and is also ETL verified for 1-hour of fire protection for CDs, DVDs, memory sticks and USB drives. The multi-position tray provides organizational flexibility for important documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test Proven UL classified - 1-hour fire protection
Description
The SentrySafe Combination FIRE-SAFE® offers 1-hour of UL classified fire protection and is also ETL verified for 1-hour of fire protection for CDs, DVDs, memory sticks and USB drives. The multi-position tray provides organizational flexibility for important documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test Proven UL classified - 1-hour fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS0407 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS0407
Combination FIRE-SAFE® OS0407
The SentrySafe Combination FIRE-SAFE® offers 1-hour of UL classified fire protection and is also ETL verified for 1-hour of fire protection for CDs, DVDs, memory sticks and USB drives. The multi-position tray provides organizational flexibility for important documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test Proven UL classified - 1-hour fire protection

The SentrySafe Combination FIRE-SAFE® offers 1-hour of UL classified fire protection and is also ETL verified for 1-hour of fire protection for CDs, DVDs, memory sticks and USB drives. The multi-position tray provides organizational flexibility for important documents and valuables.
Features:
Key rack and compartment for small items
Multi-position tray
Holds standard and A-4 size papers, folders and binders
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
Proven UL classified - 1-hour fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS0407
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 538 lbs (244 kg)
View Details
Pistol Locker - PV-1-IPB - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 4.25 inch (108 mm)
Exterior Height 10 inch (254 mm)
View Details
Executive 10-Gun - EM1055E - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 16.9 inch (429 mm)
Exterior Height 55.1 inch (1400 mm)
View Details