Sentry Group Combination FIRE-SAFE® MS0100

Description
Keep valuables safe with the SentrySafe Combination Lock FIRE-SAFE. This safe features 4 live-locking bolts and a multi-position shelf. It carries the UL classification for 1-hour of proven fire protection for your most important documents and provides the peace of mind you come to expect with a SentrySafe product. Features: Proven Fire Protection - 1 hr. UL classified ETL verified 15 ft. Drop Test 3-number combination lock with clicking dial 4 live-locking bolts Multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Color: Gunmetal Gray
Description
Keep valuables safe with the SentrySafe Combination Lock FIRE-SAFE. This safe features 4 live-locking bolts and a multi-position shelf. It carries the UL classification for 1-hour of proven fire protection for your most important documents and provides the peace of mind you come to expect with a SentrySafe product. Features: Proven Fire Protection - 1 hr. UL classified ETL verified 15 ft. Drop Test 3-number combination lock with clicking dial 4 live-locking bolts Multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Color: Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - MS0100 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
MS0100
Combination FIRE-SAFE® MS0100
Keep valuables safe with the SentrySafe Combination Lock FIRE-SAFE. This safe features 4 live-locking bolts and a multi-position shelf. It carries the UL classification for 1-hour of proven fire protection for your most important documents and provides the peace of mind you come to expect with a SentrySafe product. Features: Proven Fire Protection - 1 hr. UL classified ETL verified 15 ft. Drop Test 3-number combination lock with clicking dial 4 live-locking bolts Multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Color: Gunmetal Gray

Keep valuables safe with the SentrySafe Combination Lock
FIRE-SAFE. This safe features 4 live-locking bolts and a multi-position shelf. It carries the UL classification for 1-hour of proven fire protection for your most important documents and provides the peace of mind you come to expect with a SentrySafe product.
Features:
Proven Fire Protection - 1 hr. UL classified
ETL verified 15 ft. Drop Test
3-number combination lock with clicking dial
4 live-locking bolts
Multi-position shelf to enable easy organization
Key rack and compartment for small items
Holds standard and A-4 size papers, folders and binders
Color: Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number MS0100
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD102T - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 82 lbs (37.19 kg)
View Details
Pistol Locker - PV-1-PL - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 4.25 inch (108 mm)
Exterior Height 10 inch (254 mm)
View Details
Pistol Safe - P100 - Sentry Group
Specs
Exterior Depth 10 inch (254 mm)
Exterior Height 18 inch (457 mm)
Exterior Width 21 inch (533 mm)
View Details