Sentry Group Executive 10-Gun EM1055E

Description
The EM1055E electronic lock executive safe provides flexibility with organizational options for long guns or long guns and accessories and valuables. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes, interior temperature remains below 350°F. Features: Electronic lock ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 10 long-gun maximum storage capacity 3 adjustable shelves Easy access! Adjustable configuration Carpeted interior and gun rack Textured powder coat matte finish Satin brass hardware with stylized vertical lever handle
Description
The EM1055E electronic lock executive safe provides flexibility with organizational options for long guns or long guns and accessories and valuables. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes, interior temperature remains below 350°F. Features: Electronic lock ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 10 long-gun maximum storage capacity 3 adjustable shelves Easy access! Adjustable configuration Carpeted interior and gun rack Textured powder coat matte finish Satin brass hardware with stylized vertical lever handle

Suppliers

Company
Product
Description
Supplier Links
Executive 10-Gun - EM1055E - Sentry Group
Rochester, NY, USA
Executive 10-Gun
EM1055E
Executive 10-Gun EM1055E
The EM1055E electronic lock executive safe provides flexibility with organizational options for long guns or long guns and accessories and valuables. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes, interior temperature remains below 350°F. Features: Electronic lock ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 10 long-gun maximum storage capacity 3 adjustable shelves Easy access! Adjustable configuration Carpeted interior and gun rack Textured powder coat matte finish Satin brass hardware with stylized vertical lever handle

The EM1055E electronic lock executive safe provides flexibility with organizational options for long guns or long guns and accessories and valuables. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes, interior temperature remains below 350°F.
Features:
Electronic lock
ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts)
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
10 long-gun maximum storage capacity
3 adjustable shelves
Easy access! Adjustable configuration
Carpeted interior and gun rack
Textured powder coat matte finish
Satin brass hardware with stylized vertical lever handle

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number EM1055E
Product Name Executive 10-Gun
Application / Type Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 12 inch (305 mm)
View Details
Fireproof Safes - SD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details
Drawersafe/Keybox - KDS - Sentry Group
Specs
Application / Type Cash Management Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 3 inch (76.2 mm)
View Details