Sentry Group Depository Safe DH

Description
The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever handle Durable powder coat finish Color: Black
Description
The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever handle Durable powder coat finish Color: Black

Suppliers

Company
Product
Description
Supplier Links
Depository Safe - DH - Sentry Group
Rochester, NY, USA
Depository Safe
DH
Depository Safe DH
The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever handle Durable powder coat finish Color: Black

The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers.
Features:
Manufacturer's limited warranty
Solid steel construction, 12 mm door; 3 mm body
Anti-pry door
Anti-fish hopper
Programable electronic lock with time delay
Relocking device
Heavy duty vault ball bearing hinge
Hardened steel anti-drill lock plate
Bolt-down kit included, pre-drilled anchor holes
Stainless steel decorative front door plate
Satin texture lever handle
Durable powder coat finish
Color: Black

Supplier's Site
Depository Safe - DH - Sentry Group
Rochester, NY, USA
Depository Safe
DH
Depository Safe DH
The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers. Features: May be bolted to floor (hardware included) Solid steel construction, 12 mm door; 3 mm body Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever handle Durable powder coat finish Color: Black

The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers.
Features:
May be bolted to floor (hardware included)
Solid steel construction, 12 mm door; 3 mm body
Anti-pry door
Anti-fish hopper
Programable electronic lock with time delay
Relocking device
Heavy duty vault ball bearing hinge
Hardened steel anti-drill lock plate
Bolt-down kit included, pre-drilled anchor holes
Stainless steel decorative front door plate
Satin texture lever handle
Durable powder coat finish
Color: Black

Supplier's Site
Depository Safe - DH - Sentry Group
Rochester, NY, USA
Depository Safe
DH
Depository Safe DH
The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers. Features: May be bolted to floor (hardware included) Solid steel construction, 12 mm door; 3 mm body Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever handle Durable powder coat finish Color: Black

The SentrySafe Depository Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Depository Safe is the smart way to protect your retail business, your employees and your customers.
Features:
May be bolted to floor (hardware included)
Solid steel construction, 12 mm door; 3 mm body
Anti-pry door
Anti-fish hopper
Programable electronic lock with time delay
Relocking device
Heavy duty vault ball bearing hinge
Hardened steel anti-drill lock plate
Bolt-down kit included, pre-drilled anchor holes
Stainless steel decorative front door plate
Satin texture lever handle
Durable powder coat finish
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group Sentry Group
Product Category Safes Safes Safes
Product Number DH DH DH
Product Name Depository Safe Depository Safe Depository Safe
Exterior Depth 15.6 inch (396 mm) 15.6 inch (396 mm) 15.6 inch (396 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Classic Style Perma-Vault Top Loading Drop Box - PRO-70-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Standard Safes - B4020IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 390 lbs (177 kg)
View Details
Electronic FIRE-SAFE® - SFW123FSC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details