Sentry Group EDP Media Fire Safe 4068CTS

Description
SentrySafe EDP Media Safes are designed to handle the record protection needs of any business. These products are manufactured to meet or exceed independent third party UL classification for fire protection and impact resistance. From the smallest 4.8 cu. ft. to the largest 20.2 cu. ft. capacity safes on the market, SentrySafe means peace of mind for all your important business media files. We also offer the widest selction of American made record protection products. The SentrySafe EDP Media Fire Safes are equipped with a Group 2 combination lock and a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan
Description
SentrySafe EDP Media Safes are designed to handle the record protection needs of any business. These products are manufactured to meet or exceed independent third party UL classification for fire protection and impact resistance. From the smallest 4.8 cu. ft. to the largest 20.2 cu. ft. capacity safes on the market, SentrySafe means peace of mind for all your important business media files. We also offer the widest selction of American made record protection products. The SentrySafe EDP Media Fire Safes are equipped with a Group 2 combination lock and a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan

Suppliers

Company
Product
Description
Supplier Links
EDP Media Fire Safe - 4068CTS - Sentry Group
Rochester, NY, USA
EDP Media Fire Safe
4068CTS
EDP Media Fire Safe 4068CTS
SentrySafe EDP Media Safes are designed to handle the record protection needs of any business. These products are manufactured to meet or exceed independent third party UL classification for fire protection and impact resistance. From the smallest 4.8 cu. ft. to the largest 20.2 cu. ft. capacity safes on the market, SentrySafe means peace of mind for all your important business media files. We also offer the widest selction of American made record protection products. The SentrySafe EDP Media Fire Safes are equipped with a Group 2 combination lock and a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan

SentrySafe EDP Media Safes are designed to handle the record protection needs of any business. These products are manufactured to meet or exceed independent third party UL classification for fire protection and impact resistance.
From the smallest 4.8 cu. ft. to the largest 20.2 cu. ft. capacity safes on the market, SentrySafe means peace of mind for all your important business media files. We also offer the widest selction of American made record protection products.
The SentrySafe EDP Media Fire Safes are equipped with a Group 2 combination lock and a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Class 125 Media Rated Fire Endurance
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Combination lock
Interior empty, accessories sold separately
Color options: Gray; Charcoal; Off-White; Putty; Tan

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 4068CTS
Product Name EDP Media Fire Safe
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS70 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 388 lbs (176 kg)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-70-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Gun Safe - G1464E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 64 inch (1626 mm)
View Details