Sentry Air Systems, Inc. Custom Walk in Fume Hood Walk-In Hoods

Description
Walk-in Hoods provides an economical way for to allow the operator to isolate an area for particulate and fume extraction which proves useful for working with oversized workpieces or utilizing large machinery that produce particulate, fumes, or odors. The Walk-in Hood allows the operator to isolate the application in a larger chamber without having to expose the entire environment. These are ideal on manufacturing floors where a specific process is generating fumes or particulate and operators do not want to cross contaminate the other work areas. The Walk-in Hood can also create a mini “dirty-room” or sub-assembly room that is much cheaper, mobile, and easier to erect than a conventional room. The modularity of the Walk-in Hoods allows flexibility between ductless or ducted fume exhaust. Walk-in Hoods utilize multiple air cleaners to draw in fumes and particulate away from the operator’s breathing zone into the filter then releases filtered air outside of the enclosed area. The type of filter utilized depends on the application. Our Walk-in Hoods are constructed of a heavy-duty steel frame or a lighter aluminum frame. Each Walk-in Hood is custom designed to fit your application. A Sentry Air Systems specialist works with you to determine suitability and efficiency to create a conceptual drawing based on your specifications and configurations. After approval, lead time for walk-in hoods varies but typically takes 2-3 weeks after design approval. Examples of Custom Modifications Custom sizes & dimensions Hood material & color Custom cutouts Blower configurations and mounting options Typical Applications Plastic injection molding Vacuum plastic molding Lathes & Routers Solvent parts cleaning Chemical fumes Light grinding Welding fume extraction Acid gas fume control Packing Powder processing Particulate fume & particulate removal containment Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Filtration Unit Options: Model 300 (SS-300-MS): up to 350 CFM per unit Model 400 (SS-400-MS): up to 700 CFM per unit Model 450 (SS-450-MS): up to 900 CFM per unit
Description
Walk-in Hoods provides an economical way for to allow the operator to isolate an area for particulate and fume extraction which proves useful for working with oversized workpieces or utilizing large machinery that produce particulate, fumes, or odors. The Walk-in Hood allows the operator to isolate the application in a larger chamber without having to expose the entire environment. These are ideal on manufacturing floors where a specific process is generating fumes or particulate and operators do not want to cross contaminate the other work areas. The Walk-in Hood can also create a mini “dirty-room” or sub-assembly room that is much cheaper, mobile, and easier to erect than a conventional room. The modularity of the Walk-in Hoods allows flexibility between ductless or ducted fume exhaust. Walk-in Hoods utilize multiple air cleaners to draw in fumes and particulate away from the operator’s breathing zone into the filter then releases filtered air outside of the enclosed area. The type of filter utilized depends on the application. Our Walk-in Hoods are constructed of a heavy-duty steel frame or a lighter aluminum frame. Each Walk-in Hood is custom designed to fit your application. A Sentry Air Systems specialist works with you to determine suitability and efficiency to create a conceptual drawing based on your specifications and configurations. After approval, lead time for walk-in hoods varies but typically takes 2-3 weeks after design approval. Examples of Custom Modifications Custom sizes & dimensions Hood material & color Custom cutouts Blower configurations and mounting options Typical Applications Plastic injection molding Vacuum plastic molding Lathes & Routers Solvent parts cleaning Chemical fumes Light grinding Welding fume extraction Acid gas fume control Packing Powder processing Particulate fume & particulate removal containment Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Filtration Unit Options: Model 300 (SS-300-MS): up to 350 CFM per unit Model 400 (SS-400-MS): up to 700 CFM per unit Model 450 (SS-450-MS): up to 900 CFM per unit
Datasheet
Datasheet Summary
Powered by GS/AI

The Custom Walk-In Fume Hood from Sentry Air Systems, Inc. is designed to enclose large machinery and processes that generate fumes, particulate, and odors, providing a controlled environment for operators. Constructed from heavy-duty steel with options for clear acrylic sides, the hood can be customized in size, material, and configuration to suit specific applications. It supports various filtration systems, including HEPA and activated carbon filters, to effectively capture airborne contaminants, with airflow capacities ranging from 350 to 900 CFM depending on the chosen filter model. The modular design allows for both ducted and ductless exhaust options, making it adaptable for different manufacturing settings. Each unit is custom-designed based on user specifications, with a typical lead time of 2-3 weeks after design approval.

Datasheet Summary
Powered by GS/AI

The Custom Walk-In Fume Hood from Sentry Air Systems, Inc. is designed to enclose large machinery and processes that generate fumes, particulate, and odors, providing a controlled environment for operators. Constructed from heavy-duty steel with options for clear acrylic sides, the hood can be customized in size, material, and configuration to suit specific applications. It supports various filtration systems, including HEPA and activated carbon filters, to effectively capture airborne contaminants, with airflow capacities ranging from 350 to 900 CFM depending on the chosen filter model. The modular design allows for both ducted and ductless exhaust options, making it adaptable for different manufacturing settings. Each unit is custom-designed based on user specifications, with a typical lead time of 2-3 weeks after design approval.

Suppliers

Company
Product
Description
Supplier Links
Custom Walk in Fume Hood - Walk-In Hoods - Sentry Air Systems, Inc.
Cypress, TX, United States
Custom Walk in Fume Hood
Walk-In Hoods
Custom Walk in Fume Hood Walk-In Hoods
Walk-in Hoods provides an economical way for to allow the operator to isolate an area for particulate and fume extraction which proves useful for working with oversized workpieces or utilizing large machinery that produce particulate, fumes, or odors. The Walk-in Hood allows the operator to isolate the application in a larger chamber without having to expose the entire environment. These are ideal on manufacturing floors where a specific process is generating fumes or particulate and operators do not want to cross contaminate the other work areas. The Walk-in Hood can also create a mini “dirty-room” or sub-assembly room that is much cheaper, mobile, and easier to erect than a conventional room. The modularity of the Walk-in Hoods allows flexibility between ductless or ducted fume exhaust. Walk-in Hoods utilize multiple air cleaners to draw in fumes and particulate away from the operator’s breathing zone into the filter then releases filtered air outside of the enclosed area. The type of filter utilized depends on the application. Our Walk-in Hoods are constructed of a heavy-duty steel frame or a lighter aluminum frame. Each Walk-in Hood is custom designed to fit your application. A Sentry Air Systems specialist works with you to determine suitability and efficiency to create a conceptual drawing based on your specifications and configurations. After approval, lead time for walk-in hoods varies but typically takes 2-3 weeks after design approval. Examples of Custom Modifications Custom sizes & dimensions Hood material & color Custom cutouts Blower configurations and mounting options Typical Applications Plastic injection molding Vacuum plastic molding Lathes & Routers Solvent parts cleaning Chemical fumes Light grinding Welding fume extraction Acid gas fume control Packing Powder processing Particulate fume & particulate removal containment Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Filtration Unit Options: Model 300 (SS-300-MS): up to 350 CFM per unit Model 400 (SS-400-MS): up to 700 CFM per unit Model 450 (SS-450-MS): up to 900 CFM per unit

Walk-in Hoods provides an economical way for to allow the operator to isolate an area for particulate and fume extraction which proves useful for working with oversized workpieces or utilizing large machinery that produce particulate, fumes, or odors. The Walk-in Hood allows the operator to isolate the application in a larger chamber without having to expose the entire environment. These are ideal on manufacturing floors where a specific process is generating fumes or particulate and operators do not want to cross contaminate the other work areas. The Walk-in Hood can also create a mini “dirty-room” or sub-assembly room that is much cheaper, mobile, and easier to erect than a conventional room. The modularity of the Walk-in Hoods allows flexibility between ductless or ducted fume exhaust.
Walk-in Hoods utilize multiple air cleaners to draw in fumes and particulate away from the operator’s breathing zone into the filter then releases filtered air outside of the enclosed area. The type of filter utilized depends on the application. Our Walk-in Hoods are constructed of a heavy-duty steel frame or a lighter aluminum frame.
Each Walk-in Hood is custom designed to fit your application. A Sentry Air Systems specialist works with you to determine suitability and efficiency to create a conceptual drawing based on your specifications and configurations. After approval, lead time for walk-in hoods varies but typically takes 2-3 weeks after design approval.
Examples of Custom Modifications

  • Custom sizes & dimensions
  • Hood material & color
  • Custom cutouts
  • Blower configurations and mounting options

Typical Applications

  • Plastic injection molding
  • Vacuum plastic molding
  • Lathes & Routers
  • Solvent parts cleaning
  • Chemical fumes
  • Light grinding
  • Welding fume extraction
  • Acid gas fume control
  • Packing
  • Powder processing
  • Particulate fume & particulate removal containment

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Filtration Unit Options:

  • Model 300 (SS-300-MS): up to 350 CFM per unit
  • Model 400 (SS-400-MS): up to 700 CFM per unit
  • Model 450 (SS-450-MS): up to 900 CFM per unit
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number Walk-In Hoods
Product Name Custom Walk in Fume Hood
Fume Hood Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Ductless Fume Hood - Endeavour™ ACPT5036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
18
Specs
Fume Hood Type General Purpose
View Details