Sentry Air Systems, Inc. 30" AirHawk Advanced Hood SS-AH2-30

Description
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application. Advanced Controls Airflow – Automatic set airflow to 35-155 FPM or Manual setting from 0-100% Light Intensity – Adjustable Bright 2,800 Lumens LED light to illuminate workspace area. Easy-to-Read Digital Display Real-time average airflow Ambient Room Conditions (Humidity & Temp) Actual Runtime Actual Filter Saturation Other Tech Features Custom Timer Ability to Change Units from standard to metric Remembers settings after powering down Audible/Visual alarm for Auto Sentry feature Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Solvent or epoxy use Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Description
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application. Advanced Controls Airflow – Automatic set airflow to 35-155 FPM or Manual setting from 0-100% Light Intensity – Adjustable Bright 2,800 Lumens LED light to illuminate workspace area. Easy-to-Read Digital Display Real-time average airflow Ambient Room Conditions (Humidity & Temp) Actual Runtime Actual Filter Saturation Other Tech Features Custom Timer Ability to Change Units from standard to metric Remembers settings after powering down Audible/Visual alarm for Auto Sentry feature Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Solvent or epoxy use Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30
Cypress, TX, United States
30" AirHawk Advanced Hood
SS-AH2-30
30" AirHawk Advanced Hood SS-AH2-30
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application. Advanced Controls Airflow – Automatic set airflow to 35-155 FPM or Manual setting from 0-100% Light Intensity – Adjustable Bright 2,800 Lumens LED light to illuminate workspace area. Easy-to-Read Digital Display Real-time average airflow Ambient Room Conditions (Humidity & Temp) Actual Runtime Actual Filter Saturation Other Tech Features Custom Timer Ability to Change Units from standard to metric Remembers settings after powering down Audible/Visual alarm for Auto Sentry feature Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Solvent or epoxy use Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.

Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application.
Advanced Controls

  • Airflow – Automatic set airflow to 35-155 FPM or Manual setting from 0-100%
  • Light Intensity – Adjustable Bright 2,800 Lumens LED light to illuminate workspace area.

Easy-to-Read Digital Display

  • Real-time average airflow
  • Ambient Room Conditions (Humidity & Temp)
  • Actual Runtime
  • Actual Filter Saturation

Other Tech Features

  • Custom Timer
  • Ability to Change Units from standard to metric
  • Remembers settings after powering down
  • Audible/Visual alarm for Auto Sentry feature

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical fumes
  • Pharmaceutical compounding
  • Soldering applications
  • Dust removal
  • Biological applications
  • Solvent or epoxy use
  • Variety of applications requiring fume and dust removal.

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-AH2-30
Product Name 30" AirHawk Advanced Hood
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 450 SCFM (765 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Ductless Chemical Workstation - AC648TA - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
18
Specs
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 350 SCFM (595 m³/hr)
View Details