Sentry Air Systems, Inc. 70" Ductless Fume Hood - Basic Hood SS-370-DCH

Description
This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Description
This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70
Cypress, TX, United States
70" Ductless Fume Hood - Basic Hood
SS-370-DCH
70" Ductless Fume Hood - Basic Hood SS-370-DCH
This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.

This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost.
Product Features:

  • Includes: Variable speed controller (115V only), velometer, and LED light.
  • Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray.
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation
  • Custom Sizes Available

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical fumes
  • Pharmaceutical compounding
  • Soldering applications
  • Dust removal
  • Biological applications
  • Variety of applications requiring fume and dust removal.

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-370-DCH
Product Name 70" Ductless Fume Hood - Basic Hood
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
70
Specs
Fume Hood Type General Purpose
Required Airflow 80 SCFM (136 m³/hr)
View Details