Sentry Air Systems, Inc. 70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners - Basic Hood SS-370-DCH-D

Description
This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The 70” Wide Dual Ductless Fume Hood can provide an effective and economical solution with a large amount of workspace for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Description
This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The 70” Wide Dual Ductless Fume Hood can provide an effective and economical solution with a large amount of workspace for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The 70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners (Model # SS-370-DCH-D) is designed to provide effective respiratory and environmental protection by utilizing two air cleaners for enhanced airflow. It features a compact enclosure that directs hazardous fumes into a filter chamber, which can accommodate various filter media including HEPA, ASHRAE, Activated Carbon, and specialty-blended options for specific contaminants. The hood is suitable for a range of applications such as chemical fumes, pharmaceutical compounding, soldering, and dust removal. Key specifications include outer dimensions of 24,Äù x 72,Äù x 25,Äù and an interior space of 23.5,Äù x 70,Äù x 24,Äù. The unit operates at approximately 350 CFM per blower and includes a variable speed controller, LED light, and optional accessories like a Magnehelic Gauge. It is constructed from durable materials, including acrylic and high-density polyethylene, and has a sound level ranging from 61 to 66 dBA. The fume hood is portable, lightweight, and designed for low maintenance with a simple filter change process. It is important to note that this fume hood is not intended for sterile compounding applications.

Datasheet Summary
Powered by GS/AI

The 70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners (Model # SS-370-DCH-D) is designed to provide effective respiratory and environmental protection by utilizing two air cleaners for enhanced airflow. It features a compact enclosure that directs hazardous fumes into a filter chamber, which can accommodate various filter media including HEPA, ASHRAE, Activated Carbon, and specialty-blended options for specific contaminants. The hood is suitable for a range of applications such as chemical fumes, pharmaceutical compounding, soldering, and dust removal. Key specifications include outer dimensions of 24,Äù x 72,Äù x 25,Äù and an interior space of 23.5,Äù x 70,Äù x 24,Äù. The unit operates at approximately 350 CFM per blower and includes a variable speed controller, LED light, and optional accessories like a Magnehelic Gauge. It is constructed from durable materials, including acrylic and high-density polyethylene, and has a sound level ranging from 61 to 66 dBA. The fume hood is portable, lightweight, and designed for low maintenance with a simple filter change process. It is important to note that this fume hood is not intended for sterile compounding applications.

Suppliers

Company
Product
Description
Supplier Links
70
Cypress, TX, United States
70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners - Basic Hood
SS-370-DCH-D
70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners - Basic Hood SS-370-DCH-D
This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application. The 70” Wide Dual Ductless Fume Hood can provide an effective and economical solution with a large amount of workspace for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), velometer, and LED light. Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.

This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. This Ductless Fume Hood’s powerful fan directs fumes into the filter chamber, composed of a variety of filter media selected depending on the application.
The 70” Wide Dual Ductless Fume Hood can provide an effective and economical solution with a large amount of workspace for many commercial, medical, laboratory and industrial, and many more applications that require the removal of fumes and particulate. For additional visibility, a transparent version is available at extra cost.
Product Features:

  • Includes: Variable speed controller (115V only), velometer, and LED light.
  • Optional: Clear anti-static vinyl curtains, Magnehelic Gauge, hour counter, and spill tray.
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation
  • Custom Sizes Available

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical fumes
  • Pharmaceutical compounding
  • Soldering applications
  • Dust removal
  • Biological applications
  • Variety of applications requiring fume and dust removal.

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-370-DCH-D
Product Name 70" Heavy Flow Ductless Fume Hood with Dual Air Cleaners - Basic Hood
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA
Required Airflow 80 SCFM (136 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
24
Specs
Fume Hood Type General Purpose
View Details