Sentry Air Systems, Inc. 40" Wide High Efficiency Ductless Fume Hood SS-340-HEMS

Description
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system’s powerful fan pulls powders and particles into the filtration system and releases filtered air into the surrounding room. The redundant HEPA filters meet requirements for a USP 800 compliant containment primary engineering control for nonsterile HD preparations. By utilizing a ductless system instead of external ventilation, the high-efficiency ductless fume hood enables added environmental protections and removes the requirement of external ductwork for the containment hood. Compliance for USP 800 can be a very costly expenditure and the high-efficiency ductless fume hood can help your facility save money on the primary containment device. This hood offers easy installation and portability to seamlessly transition your facility’s compounding device to be USP 800 compliant. Please note that the high-efficiency ductless fume hoods are compliant for nonsterile HD compounding only and not for sterile preparations. Product Features: Includes: Variable speed controller (115V only) Velometer Clear anti-static vinyl curtains LED light Filter Choices: Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns) Typical Uses: nonsterile HD compounding
Datasheet
Description
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system’s powerful fan pulls powders and particles into the filtration system and releases filtered air into the surrounding room. The redundant HEPA filters meet requirements for a USP 800 compliant containment primary engineering control for nonsterile HD preparations. By utilizing a ductless system instead of external ventilation, the high-efficiency ductless fume hood enables added environmental protections and removes the requirement of external ductwork for the containment hood. Compliance for USP 800 can be a very costly expenditure and the high-efficiency ductless fume hood can help your facility save money on the primary containment device. This hood offers easy installation and portability to seamlessly transition your facility’s compounding device to be USP 800 compliant. Please note that the high-efficiency ductless fume hoods are compliant for nonsterile HD compounding only and not for sterile preparations. Product Features: Includes: Variable speed controller (115V only) Velometer Clear anti-static vinyl curtains LED light Filter Choices: Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns) Typical Uses: nonsterile HD compounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40
Cypress, TX, United States
40" Wide High Efficiency Ductless Fume Hood
SS-340-HEMS
40" Wide High Efficiency Ductless Fume Hood SS-340-HEMS
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system’s powerful fan pulls powders and particles into the filtration system and releases filtered air into the surrounding room. The redundant HEPA filters meet requirements for a USP 800 compliant containment primary engineering control for nonsterile HD preparations. By utilizing a ductless system instead of external ventilation, the high-efficiency ductless fume hood enables added environmental protections and removes the requirement of external ductwork for the containment hood. Compliance for USP 800 can be a very costly expenditure and the high-efficiency ductless fume hood can help your facility save money on the primary containment device. This hood offers easy installation and portability to seamlessly transition your facility’s compounding device to be USP 800 compliant. Please note that the high-efficiency ductless fume hoods are compliant for nonsterile HD compounding only and not for sterile preparations. Product Features: Includes: Variable speed controller (115V only) Velometer Clear anti-static vinyl curtains LED light Filter Choices: Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns) Typical Uses: nonsterile HD compounding

High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system’s powerful fan pulls powders and particles into the filtration system and releases filtered air into the surrounding room. The redundant HEPA filters meet requirements for a USP 800 compliant containment primary engineering control for nonsterile HD preparations. By utilizing a ductless system instead of external ventilation, the high-efficiency ductless fume hood enables added environmental protections and removes the requirement of external ductwork for the containment hood. Compliance for USP 800 can be a very costly expenditure and the high-efficiency ductless fume hood can help your facility save money on the primary containment device. This hood offers easy installation and portability to seamlessly transition your facility’s compounding device to be USP 800 compliant. Please note that the high-efficiency ductless fume hoods are compliant for nonsterile HD compounding only and not for sterile preparations. Product Features: Includes:

  • Variable speed controller (115V only)
  • Velometer
  • Clear anti-static vinyl curtains
  • LED light

Filter Choices:
Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns)
Typical Uses: nonsterile HD compounding

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-340-HEMS
Product Name 40" Wide High Efficiency Ductless Fume Hood
Fume Hood Type General Purpose
Filter Type Ductless; HEPA
Required Airflow 50 to 255 SCFM (84.99 to 433 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Sash Polypropylene Ductless Fume Hood - AC8036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
24
Specs
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
View Details