Sentry Air Systems, Inc. 40" Ductless Spray Hood SS-340-DSH

Description
The 40” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the user while conforming to regulations implemented by EPA and OSHA. This benchtop hood utilizes a unique internal spray filter, HEPA filtration, and Activated Carbon filtration to contain hazardous particulate and unwanted odor. The ductless design removes the requirement for external venting, which makes it an optimal solution for indoor environments where external venting is not practical or desired. The 40” Wide Ductless Spray Booth features energy efficiency, quiet operation, and low maintenance. Customized Spray Booths are also available for customers with specific application requirements. Product Features: Includes: clear anti-static vinyl curtains and variable speed controller (115V only). Optional: Magnehelic Gauge, hour counter, velometer, and spill tray. Meets OSHA requirement 1910.107(b)(5)(i) Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available 3 Filter System: Internal Spray Pre-Filter Choice of Main filter of HEPA (up to 99.97% efficient on particles down to 0.3 microns) or ASHRAE (up to 95% efficient on particles down to 0.5 microns) Activated Carbon Filter Typical Uses: Light spray painting Aerosol sprays Epoxy overspray Touch-up painting Conformal coating fumes Variety of other processes that release aerosol particulate and odor
Datasheet
Description
The 40” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the user while conforming to regulations implemented by EPA and OSHA. This benchtop hood utilizes a unique internal spray filter, HEPA filtration, and Activated Carbon filtration to contain hazardous particulate and unwanted odor. The ductless design removes the requirement for external venting, which makes it an optimal solution for indoor environments where external venting is not practical or desired. The 40” Wide Ductless Spray Booth features energy efficiency, quiet operation, and low maintenance. Customized Spray Booths are also available for customers with specific application requirements. Product Features: Includes: clear anti-static vinyl curtains and variable speed controller (115V only). Optional: Magnehelic Gauge, hour counter, velometer, and spill tray. Meets OSHA requirement 1910.107(b)(5)(i) Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available 3 Filter System: Internal Spray Pre-Filter Choice of Main filter of HEPA (up to 99.97% efficient on particles down to 0.3 microns) or ASHRAE (up to 95% efficient on particles down to 0.5 microns) Activated Carbon Filter Typical Uses: Light spray painting Aerosol sprays Epoxy overspray Touch-up painting Conformal coating fumes Variety of other processes that release aerosol particulate and odor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40
Cypress, TX, United States
40" Ductless Spray Hood
SS-340-DSH
40" Ductless Spray Hood SS-340-DSH
The 40” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the user while conforming to regulations implemented by EPA and OSHA. This benchtop hood utilizes a unique internal spray filter, HEPA filtration, and Activated Carbon filtration to contain hazardous particulate and unwanted odor. The ductless design removes the requirement for external venting, which makes it an optimal solution for indoor environments where external venting is not practical or desired. The 40” Wide Ductless Spray Booth features energy efficiency, quiet operation, and low maintenance. Customized Spray Booths are also available for customers with specific application requirements. Product Features: Includes: clear anti-static vinyl curtains and variable speed controller (115V only). Optional: Magnehelic Gauge, hour counter, velometer, and spill tray. Meets OSHA requirement 1910.107(b)(5)(i) Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available 3 Filter System: Internal Spray Pre-Filter Choice of Main filter of HEPA (up to 99.97% efficient on particles down to 0.3 microns) or ASHRAE (up to 95% efficient on particles down to 0.5 microns) Activated Carbon Filter Typical Uses: Light spray painting Aerosol sprays Epoxy overspray Touch-up painting Conformal coating fumes Variety of other processes that release aerosol particulate and odor

The 40” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the user while conforming to regulations implemented by EPA and OSHA.
This benchtop hood utilizes a unique internal spray filter, HEPA filtration, and Activated Carbon filtration to contain hazardous particulate and unwanted odor. The ductless design removes the requirement for external venting, which makes it an optimal solution for indoor environments where external venting is not practical or desired. The 40” Wide Ductless Spray Booth features energy efficiency, quiet operation, and low maintenance. Customized Spray Booths are also available for customers with specific application requirements.
Product Features:

  • Includes: clear anti-static vinyl curtains and variable speed controller (115V only).
  • Optional: Magnehelic Gauge, hour counter, velometer, and spill tray.
  • Meets OSHA requirement 1910.107(b)(5)(i)
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation
  • Custom Sizes Available

3 Filter System:

  • Internal Spray Pre-Filter
  • Choice of Main filter of HEPA (up to 99.97% efficient on particles down to 0.3 microns) or ASHRAE (up to 95% efficient on particles down to 0.5 microns)
  • Activated Carbon Filter

Typical Uses:

  • Light spray painting
  • Aerosol sprays
  • Epoxy overspray
  • Touch-up painting
  • Conformal coating fumes
  • Variety of other processes that release aerosol particulate and odor
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-340-DSH
Product Name 40" Ductless Spray Hood
Fume Hood Type General Purpose
Filter Type Ductless
Required Airflow 50 to 350 SCFM (84.99 to 595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
12
Specs
Fume Hood Type General Purpose
Filter Type Ductless; HEPA, ASHRAE, Activated Carbon
Required Airflow 80 SCFM (136 m³/hr)
View Details