Sentry Air Systems, Inc. 30" Exhaust Hood - 6" Collar SS-330-E

Description
Sentry Air’s 30” Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding side panels, a high-density polyethylene base, a clear polycarbonate top, and a polycarbonate hinged sloping front lid. The 30” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be customized in numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light) Accessories for Hanging Equipment Please note: This unit includes a 6” Exhaust Collar and does not include ducting or fan. Ask Sentry Air Systems Applications Specialists for assistance in selecting a suitable fan. Sentry Air Systems also manufactures fume hoods that include a fan and filtration media (Ductless Fume Hood). Disclaimer: The end user is ultimately responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and suitability of your application. For more information, contact a local safety professional (certified industrial hygienist) for conformance and suitability. Product Features: Includes: LED light Optional: spill trays, and anti-static vinyl curtains 6” Exhaust Collar System does not include ducting or a fan Typical Uses: Chemical laboratories Evaporating large amounts of volatiles organics Chemicals with low odor thresholds Heavy powder and capsule filling Variety of other processes that require exterior fume exhaust
Datasheet
Description
Sentry Air’s 30” Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding side panels, a high-density polyethylene base, a clear polycarbonate top, and a polycarbonate hinged sloping front lid. The 30” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be customized in numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light) Accessories for Hanging Equipment Please note: This unit includes a 6” Exhaust Collar and does not include ducting or fan. Ask Sentry Air Systems Applications Specialists for assistance in selecting a suitable fan. Sentry Air Systems also manufactures fume hoods that include a fan and filtration media (Ductless Fume Hood). Disclaimer: The end user is ultimately responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and suitability of your application. For more information, contact a local safety professional (certified industrial hygienist) for conformance and suitability. Product Features: Includes: LED light Optional: spill trays, and anti-static vinyl curtains 6” Exhaust Collar System does not include ducting or a fan Typical Uses: Chemical laboratories Evaporating large amounts of volatiles organics Chemicals with low odor thresholds Heavy powder and capsule filling Variety of other processes that require exterior fume exhaust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30
Cypress, TX, United States
30" Exhaust Hood - 6" Collar
SS-330-E
30" Exhaust Hood - 6" Collar SS-330-E
Sentry Air’s 30” Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding side panels, a high-density polyethylene base, a clear polycarbonate top, and a polycarbonate hinged sloping front lid. The 30” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be customized in numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light) Accessories for Hanging Equipment Please note: This unit includes a 6” Exhaust Collar and does not include ducting or fan. Ask Sentry Air Systems Applications Specialists for assistance in selecting a suitable fan. Sentry Air Systems also manufactures fume hoods that include a fan and filtration media (Ductless Fume Hood). Disclaimer: The end user is ultimately responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and suitability of your application. For more information, contact a local safety professional (certified industrial hygienist) for conformance and suitability. Product Features: Includes: LED light Optional: spill trays, and anti-static vinyl curtains 6” Exhaust Collar System does not include ducting or a fan Typical Uses: Chemical laboratories Evaporating large amounts of volatiles organics Chemicals with low odor thresholds Heavy powder and capsule filling Variety of other processes that require exterior fume exhaust

Sentry Air’s 30” Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding side panels, a high-density polyethylene base, a clear polycarbonate top, and a polycarbonate hinged sloping front lid.
The 30” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications.
This unique Ducted Fume Hood can be customized in numerous ways including:

  • Material Options (e.g. metal, esd-safe, PVC)
  • Size Options (width, height, depth, access area dimensions)
  • Custom Cutouts (e.g. sink, machinery, microscopes)
  • Dual-Entry Configuration
  • Custom Illumination Options (e.g. Black Light)
  • Accessories for Hanging Equipment

Please note: This unit includes a 6” Exhaust Collar and does not include ducting or fan. Ask Sentry Air Systems Applications Specialists for assistance in selecting a suitable fan. Sentry Air Systems also manufactures fume hoods that include a fan and filtration media (Ductless Fume Hood).
Disclaimer: The end user is ultimately responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and suitability of your application. For more information, contact a local safety professional (certified industrial hygienist) for conformance and suitability.
Product Features:

  • Includes: LED light
  • Optional: spill trays, and anti-static vinyl curtains
  • 6” Exhaust Collar
  • System does not include ducting or a fan

Typical Uses:

  • Chemical laboratories
  • Evaporating large amounts of volatiles organics
  • Chemicals with low odor thresholds
  • Heavy powder and capsule filling
  • Variety of other processes that require exterior fume exhaust
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-330-E
Product Name 30" Exhaust Hood - 6" Collar
Fume Hood Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
30
Specs
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 350 SCFM (595 m³/hr)
View Details