Sentry Air Systems, Inc. 30" Ductless Fume Hood - Deluxe Hood SS-330-DCH2

Description
The 30” Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital display with an hour counter and digital magnehelic gauge. The adjustable light and fan controls enable the operator to make modifications suitable for the application. The digital hour counter shows the time the unit has been operated in hours to keep PM schedules for filter changes. The digital magnehelic gauge measures the static pressure on the filter in order to monitor the filter saturation. This unit also features an external reset button and programmable alerts. The 30” Wide Deluxe Ductless Fume Hood utilizes a powerful fan that directs fumes and particulate from the hood into the filter chamber, containing a carbon pre-filter and a variety of main filters selected depending on the application being performed in the hood. The 30” Wide Deluxe Ductless Fume Hood provides an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a relatively small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), Clear anti-static vinyl curtains, Adjustable LED light and fan controls, Digital display with hour counter and pressure reading. Optional: Velometer and Spill Tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Description
The 30” Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital display with an hour counter and digital magnehelic gauge. The adjustable light and fan controls enable the operator to make modifications suitable for the application. The digital hour counter shows the time the unit has been operated in hours to keep PM schedules for filter changes. The digital magnehelic gauge measures the static pressure on the filter in order to monitor the filter saturation. This unit also features an external reset button and programmable alerts. The 30” Wide Deluxe Ductless Fume Hood utilizes a powerful fan that directs fumes and particulate from the hood into the filter chamber, containing a carbon pre-filter and a variety of main filters selected depending on the application being performed in the hood. The 30” Wide Deluxe Ductless Fume Hood provides an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a relatively small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), Clear anti-static vinyl curtains, Adjustable LED light and fan controls, Digital display with hour counter and pressure reading. Optional: Velometer and Spill Tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30
Cypress, TX, United States
30" Ductless Fume Hood - Deluxe Hood
SS-330-DCH2
30" Ductless Fume Hood - Deluxe Hood SS-330-DCH2
The 30” Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital display with an hour counter and digital magnehelic gauge. The adjustable light and fan controls enable the operator to make modifications suitable for the application. The digital hour counter shows the time the unit has been operated in hours to keep PM schedules for filter changes. The digital magnehelic gauge measures the static pressure on the filter in order to monitor the filter saturation. This unit also features an external reset button and programmable alerts. The 30” Wide Deluxe Ductless Fume Hood utilizes a powerful fan that directs fumes and particulate from the hood into the filter chamber, containing a carbon pre-filter and a variety of main filters selected depending on the application being performed in the hood. The 30” Wide Deluxe Ductless Fume Hood provides an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a relatively small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: Variable speed controller (115V only), Clear anti-static vinyl curtains, Adjustable LED light and fan controls, Digital display with hour counter and pressure reading. Optional: Velometer and Spill Tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.

The 30” Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital display with an hour counter and digital magnehelic gauge. The adjustable light and fan controls enable the operator to make modifications suitable for the application. The digital hour counter shows the time the unit has been operated in hours to keep PM schedules for filter changes. The digital magnehelic gauge measures the static pressure on the filter in order to monitor the filter saturation. This unit also features an external reset button and programmable alerts.
The 30” Wide Deluxe Ductless Fume Hood utilizes a powerful fan that directs fumes and particulate from the hood into the filter chamber, containing a carbon pre-filter and a variety of main filters selected depending on the application being performed in the hood.
The 30” Wide Deluxe Ductless Fume Hood provides an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a relatively small containment area. For additional visibility, a transparent version is available at extra cost.
Product Features:

  • Includes: Variable speed controller (115V only), Clear anti-static vinyl curtains, Adjustable LED light and fan controls, Digital display with hour counter and pressure reading.
  • Optional: Velometer and Spill Tray.
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation
  • Custom Sizes Available

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical fumes
  • Pharmaceutical compounding
  • Soldering applications
  • Dust removal
  • Biological applications
  • Variety of applications requiring fume and dust removal.

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-330-DCH2
Product Name 30" Ductless Fume Hood - Deluxe Hood
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
30
Specs
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
View Details