Sentry Air Systems, Inc. 24" Portable Clean Room with UVC Light SS-324-PCR-UVC

Description
The 24” Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood UVC draws in ambient air and processes the air through a pre-filter and main filter. The user-friendly control panel allows the operator to adjust the LED light intensity and fan speed. The digital display shows the current runtime for the hood. This panel provides controls for the UVC feature which safely decontaminates the hood’s surfaces. The operator simply turns the UVC switch ON and the digital display starts counting down 120 seconds. The audible alarm and visual blinking LED indicator help notify the operator to leave the room for the UVC cycle. After the two minute countdown, the UVC light stays lit for 15 minutes. For safety reasons, the operator must leave the room while the hood completes the UVC sterilization cycle. The Portable Clean Room Hood UVC offers a reliable and low maintenance operation for a variety of applications. Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/a larm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet
Description
The 24” Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood UVC draws in ambient air and processes the air through a pre-filter and main filter. The user-friendly control panel allows the operator to adjust the LED light intensity and fan speed. The digital display shows the current runtime for the hood. This panel provides controls for the UVC feature which safely decontaminates the hood’s surfaces. The operator simply turns the UVC switch ON and the digital display starts counting down 120 seconds. The audible alarm and visual blinking LED indicator help notify the operator to leave the room for the UVC cycle. After the two minute countdown, the UVC light stays lit for 15 minutes. For safety reasons, the operator must leave the room while the hood completes the UVC sterilization cycle. The Portable Clean Room Hood UVC offers a reliable and low maintenance operation for a variety of applications. Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/a larm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Cypress, TX, United States
24" Portable Clean Room with UVC Light
SS-324-PCR-UVC
24" Portable Clean Room with UVC Light SS-324-PCR-UVC
The 24” Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood UVC draws in ambient air and processes the air through a pre-filter and main filter. The user-friendly control panel allows the operator to adjust the LED light intensity and fan speed. The digital display shows the current runtime for the hood. This panel provides controls for the UVC feature which safely decontaminates the hood’s surfaces. The operator simply turns the UVC switch ON and the digital display starts counting down 120 seconds. The audible alarm and visual blinking LED indicator help notify the operator to leave the room for the UVC cycle. After the two minute countdown, the UVC light stays lit for 15 minutes. For safety reasons, the operator must leave the room while the hood completes the UVC sterilization cycle. The Portable Clean Room Hood UVC offers a reliable and low maintenance operation for a variety of applications. Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/a larm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.

The 24” Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood UVC draws in ambient air and processes the air through a pre-filter and main filter.
The user-friendly control panel allows the operator to adjust the LED light intensity and fan speed. The digital display shows the current runtime for the hood. This panel provides controls for the UVC feature which safely decontaminates the hood’s surfaces. The operator simply turns the UVC switch ON and the digital display starts counting down 120 seconds. The audible alarm and visual blinking LED indicator help notify the operator to leave the room for the UVC cycle. After the two minute countdown, the UVC light stays lit for 15 minutes. For safety reasons, the operator must leave the room while the hood completes the UVC sterilization cycle.
The Portable Clean Room Hood UVC offers a reliable and low maintenance operation for a variety of applications.
Product Features:

  • Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/alarm.
  • Includes: anti-static vinyl curtains, LED light, and UVC Lights
  • Optional: removable spill tray.
  • Provides up to an ISO Class 5 Clean Room
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Highly Portable and lightweight
  • Reliable, low maintenance operation

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]

Typical Uses:

  • IV infusion
  • Parts inspection
  • Optics/laser assembly
  • Tissue culturing
  • Stem cell therapy practices
  • Other medical applications

Our line of portable clean rooms are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-324-PCR-UVC
Product Name 24" Portable Clean Room with UVC Light
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT3000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
60
Specs
Fume Hood Type General Purpose
View Details