Sentry Air Systems, Inc. 24" Ductless Fume Hood - Basic Hood SS-324-DCH

Description
This 24” Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only a small containment area. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: clear anti-static vinyl curtains, velometer, and LED light. Optional: Variable speed controller (115V only), hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Description
This 24” Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only a small containment area. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: clear anti-static vinyl curtains, velometer, and LED light. Optional: Variable speed controller (115V only), hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Cypress, TX, United States
24" Ductless Fume Hood - Basic Hood
SS-324-DCH
24" Ductless Fume Hood - Basic Hood SS-324-DCH
This 24” Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only a small containment area. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. For additional visibility, a transparent version is available at extra cost. Product Features: Includes: clear anti-static vinyl curtains, velometer, and LED light. Optional: Variable speed controller (115V only), hour counter, and spill tray. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Custom Sizes Available Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical fumes Pharmaceutical compounding Soldering applications Dust removal Biological applications Variety of applications requiring fume and dust removal. Our line of ductless fume hoods are not intended for sterile compounding applications.

This 24” Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only a small containment area. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills.
The Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. For additional visibility, a transparent version is available at extra cost.
Product Features:

  • Includes: clear anti-static vinyl curtains, velometer, and LED light.
  • Optional: Variable speed controller (115V only), hour counter, and spill tray.
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation
  • Custom Sizes Available

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical fumes
  • Pharmaceutical compounding
  • Soldering applications
  • Dust removal
  • Biological applications
  • Variety of applications requiring fume and dust removal.

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-324-DCH
Product Name 24" Ductless Fume Hood - Basic Hood
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC6036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
18
Specs
Fume Hood Type General Purpose
Filter Type Ductless; HEPA, ASHRAE, Activated Carbon
Required Airflow 80 SCFM (136 m³/hr)
View Details