Sentry Air Systems, Inc. 18" Portable Clean Room SS-218-PCR

Description
The 18” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood draws in ambient air and processes the air through a pre-filter and main filter. The Portable Clean Room Hood offers a reliable and low maintenance operation for a variety of applications. This unit’s compact size and portable nature also make it a good choice for field-testing applications that require frequent travel. Product Features: Includes: anti-static vinyl curtains and LED Light Optional: variable speed controller (115V only), hour counter, and removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Data recovery Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet
Description
The 18” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood draws in ambient air and processes the air through a pre-filter and main filter. The Portable Clean Room Hood offers a reliable and low maintenance operation for a variety of applications. This unit’s compact size and portable nature also make it a good choice for field-testing applications that require frequent travel. Product Features: Includes: anti-static vinyl curtains and LED Light Optional: variable speed controller (115V only), hour counter, and removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Data recovery Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18
Cypress, TX, United States
18" Portable Clean Room
SS-218-PCR
18" Portable Clean Room SS-218-PCR
The 18” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood draws in ambient air and processes the air through a pre-filter and main filter. The Portable Clean Room Hood offers a reliable and low maintenance operation for a variety of applications. This unit’s compact size and portable nature also make it a good choice for field-testing applications that require frequent travel. Product Features: Includes: anti-static vinyl curtains and LED Light Optional: variable speed controller (115V only), hour counter, and removable spill tray. Provides up to an ISO Class 5 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion Parts inspection Optics/laser assembly Tissue culturing Data recovery Stem cell therapy practices Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.

The 18” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to the workspace. The Portable Clean Room Hood draws in ambient air and processes the air through a pre-filter and main filter.
The Portable Clean Room Hood offers a reliable and low maintenance operation for a variety of applications. This unit’s compact size and portable nature also make it a good choice for field-testing applications that require frequent travel.
Product Features:

  • Includes: anti-static vinyl curtains and LED Light
  • Optional: variable speed controller (115V only), hour counter, and removable spill tray.
  • Provides up to an ISO Class 5 Clean Room
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Highly Portable and lightweight
  • Reliable, low maintenance operation

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]

Typical Uses:

  • IV infusion
  • Parts inspection
  • Optics/laser assembly
  • Tissue culturing
  • Data recovery
  • Stem cell therapy practices
  • Other medical applications

Our line of portable clean rooms are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-218-PCR
Product Name 18" Portable Clean Room
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
40
Specs
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 450 SCFM (765 m³/hr)
View Details