Sentry Air Systems, Inc. 12" Mini Ductless Fume Hood - Basic Model SS-212-DCH

Description
This 12” Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative pressure hoods on the market. Its small structure makes it an ideal fume extraction solution for containing beakers and test tubes in chemical and/or biological labs or even for small scale pharmaceutical compounding applications. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Mini Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. Product Features: Includes:Clear anti-static vinyl curtains Optional:Variable speed controller (115V only), hour counter, Velometer, Spill Tray, and clean & polish kit. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical Fumes Compounding Soldering Variety of applications requiring fume and dust removal Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet
Description
This 12” Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative pressure hoods on the market. Its small structure makes it an ideal fume extraction solution for containing beakers and test tubes in chemical and/or biological labs or even for small scale pharmaceutical compounding applications. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Mini Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. Product Features: Includes:Clear anti-static vinyl curtains Optional:Variable speed controller (115V only), hour counter, Velometer, Spill Tray, and clean & polish kit. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical Fumes Compounding Soldering Variety of applications requiring fume and dust removal Our line of ductless fume hoods are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cypress, TX, United States
12" Mini Ductless Fume Hood - Basic Model
SS-212-DCH
12" Mini Ductless Fume Hood - Basic Model SS-212-DCH
This 12” Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative pressure hoods on the market. Its small structure makes it an ideal fume extraction solution for containing beakers and test tubes in chemical and/or biological labs or even for small scale pharmaceutical compounding applications. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Mini Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area. Product Features: Includes:Clear anti-static vinyl curtains Optional:Variable speed controller (115V only), hour counter, Velometer, Spill Tray, and clean & polish kit. Quiet operation Long filter life Simple, quick “no tool” filter change Portable and lightweight Reliable, low maintenance operation Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger Activated Carbon Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Chemical Fumes Compounding Soldering Variety of applications requiring fume and dust removal Our line of ductless fume hoods are not intended for sterile compounding applications.

This 12” Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative pressure hoods on the market. Its small structure makes it an ideal fume extraction solution for containing beakers and test tubes in chemical and/or biological labs or even for small scale pharmaceutical compounding applications. This light-weight hood is also optimal for field-testing applications that require reliable and easily transportable equipment. This system’s unique design also includes a removable spill tray for chemical spills. The Mini Ductless Fume Hood can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications that require a small containment area.
Product Features:

  • Includes:Clear anti-static vinyl curtains
  • Optional:Variable speed controller (115V only), hour counter, Velometer, Spill Tray, and clean & polish kit.
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Portable and lightweight
  • Reliable, low maintenance operation

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger
  • Activated Carbon
  • Specialty-blended filtration [i.e. acid gas, mercury, aldehyde, and ammonia]

Typical Uses:

  • Chemical Fumes
  • Compounding
  • Soldering
  • Variety of applications requiring fume and dust removal

Our line of ductless fume hoods are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-212-DCH
Product Name 12" Mini Ductless Fume Hood - Basic Model
Fume Hood Type General Purpose
Filter Type Ductless; HEPA, ASHRAE, Activated Carbon
Required Airflow 80 SCFM (136 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Custom Hoods - Custom Hoods - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Fume Hood Type General Purpose
Filter Type Ductless; HEPA
Required Airflow 50 to 255 SCFM (84.99 to 433 m³/hr)
View Details