Sentry Air Systems, Inc. 18" Mini Portable Clean Room SS-118-IPURE

Description
The 18” ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO Class 4 clean room cabinet to protect the process from contamination. It utilizes a dual stage filtration process, consisting of a pre-filter and main filter (choice of HEPA or ULPA filter), to remove particulate from the ambient air and provide filtered air to the workspace. This unique system features a small footprint, energy efficiency, and low maintenance operation. The 18” ISO-Pure Portable Clean Room Hood can be easily integrated into existing workspaces because of its size and can be transported to various locations without difficulty because of its lightweight and portable nature. Product Features: Includes: anti-static vinyl curtains Provides up to an ISO Class 4 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Stem cell therapy practices Medical applications Tissue culturing Data recovery Cleaning processes Manufacturing
Datasheet
Description
The 18” ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO Class 4 clean room cabinet to protect the process from contamination. It utilizes a dual stage filtration process, consisting of a pre-filter and main filter (choice of HEPA or ULPA filter), to remove particulate from the ambient air and provide filtered air to the workspace. This unique system features a small footprint, energy efficiency, and low maintenance operation. The 18” ISO-Pure Portable Clean Room Hood can be easily integrated into existing workspaces because of its size and can be transported to various locations without difficulty because of its lightweight and portable nature. Product Features: Includes: anti-static vinyl curtains Provides up to an ISO Class 4 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Stem cell therapy practices Medical applications Tissue culturing Data recovery Cleaning processes Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18
Cypress, TX, United States
18" Mini Portable Clean Room
SS-118-IPURE
18" Mini Portable Clean Room SS-118-IPURE
The 18” ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO Class 4 clean room cabinet to protect the process from contamination. It utilizes a dual stage filtration process, consisting of a pre-filter and main filter (choice of HEPA or ULPA filter), to remove particulate from the ambient air and provide filtered air to the workspace. This unique system features a small footprint, energy efficiency, and low maintenance operation. The 18” ISO-Pure Portable Clean Room Hood can be easily integrated into existing workspaces because of its size and can be transported to various locations without difficulty because of its lightweight and portable nature. Product Features: Includes: anti-static vinyl curtains Provides up to an ISO Class 4 Clean Room Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Stem cell therapy practices Medical applications Tissue culturing Data recovery Cleaning processes Manufacturing

The 18” ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO Class 4 clean room cabinet to protect the process from contamination. It utilizes a dual stage filtration process, consisting of a pre-filter and main filter (choice of HEPA or ULPA filter), to remove particulate from the ambient air and provide filtered air to the workspace.
This unique system features a small footprint, energy efficiency, and low maintenance operation. The 18” ISO-Pure Portable Clean Room Hood can be easily integrated into existing workspaces because of its size and can be transported to various locations without difficulty because of its lightweight and portable nature.
Product Features:

  • Includes: anti-static vinyl curtains
  • Provides up to an ISO Class 4 Clean Room
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Highly Portable and lightweight
  • Reliable, low maintenance operation

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]

Typical Uses:

  • Stem cell therapy practices
  • Medical applications
  • Tissue culturing
  • Data recovery
  • Cleaning processes
  • Manufacturing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-118-IPURE
Product Name 18" Mini Portable Clean Room
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 100 SCFM (170 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC4030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
30
Specs
Fume Hood Type General Purpose
Filter Type Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
Required Airflow 350 SCFM (595 m³/hr)
View Details