Sensata Technologies LP35 SSI Fixed Absolute Rotary Encoder

Description
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
Request a Quote Datasheet
Description
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP35 SSI Fixed Absolute Rotary Encoder -  - Sensata Technologies
Attleboro, MA, United States
LP35 SSI Fixed Absolute Rotary Encoder
LP35 SSI Fixed Absolute Rotary Encoder
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
  • Low profile package saves space
  • Excellent resistance to shock and vibration
  • 30mm standard through shaft, PEEK reduction hub available
  • High protection level of IP66
  • High performance in temperatures from –40°C to +100°C
  • Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
  • Terminal box, M12 or cable output terminations
  • Encapsulated electronics
  • TTL and HTL electronics
  • Reinforced electrical output available on some incremental and absolute models
  • Wiring fault tolerant with terminal box connection
  • Long cable drive capability
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name LP35 SSI Fixed Absolute Rotary Encoder
Encoder Type Absolute
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Serial
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 30AK5709 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
CHM9 BISS Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details