Sensata Technologies Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 ITTUP400A

Description
RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
57AC5916
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 57AC5916
RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 57AC5916
Product Name Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Thermocouples, Temperature Probes - 725-1735-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
Solid-State Temperature Sensor - 837TH-N2T34A50A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 7.75 inch (197 mm)
Sensitive Length 11.45 inch (291 mm)
View Details