Sensata Technologies Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 ITTUK150A

Description
TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet
Description
TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5907 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
57AC5907
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 57AC5907
TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 57AC5907
Product Name Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
Diameter or Width Range 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly - XP01 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details