Sensata Technologies Thermocouples, Temperature Probes ITTK400A

Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet
Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1744-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1744-ND
Thermocouples, Temperature Probes 725-1744-ND
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

Buy Now Datasheet
Tc Probe, K Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, K Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
57AC5897
Tc Probe, K Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 57AC5897
TC PROBE, K TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

TC PROBE, K TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Temperature Probes
Product Number 725-1744-ND 57AC5897
Product Name Thermocouples, Temperature Probes Tc Probe, K Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
Sensed Temperature 32 to 2462 F (0.0 to 1350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouples, Temperature Probes - 725-1710-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details